Spartan®-3 Field Programmable Gate Array (FPGA) IC 173 221184 4320 256-LBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 799680-XC3S200-5FTG2
Series: Spartan-3
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-LBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 173
Number of LABs/CLBs: 480
Number of Logic Elements/Cells: 4320
Total RAM Bits: 221184
Number of Gates: 200000
Family Name: XC3S200
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): M1A3P250L-FG256I ; M1A3P250L-1FG256I; A3P600L-1FG256Y; M1A3P250L-FG256;
Introduction Date: January 17, 2005
ECCN: EAR99
Country of Origin: Singapore, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
FPGA - Field Programmable Gate Array 200000 SYSTEM GATE 1.2 VOLT FPGA
IC FPGA 173 I/O 256FTBGA
IC FPGA 173 I/O 256FTBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-1713-ND | 799680-XC3S200-5FTG256C | XC3S200-5FTG256C | 903-XC3S200-5FTG256C | XC3S200-5FTG256C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-5FTG256C | FPGA - Field Programmable Gate Array | IC FPGA 173 I/O 256FTBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LBGA | Other; 256-LBGA | |||
| Pins | 256 | 256 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| System Gates | 200000 | 200000 |