Manufacturer: Xilinx Inc.
Win Source Part Number: 086000-XC3S200-4VQG1
Mounting: SMD (SMT)
Number of I/O: 63
Number of LABs/CLBs: 480
Number of Logic Elements/Cells: 4320
Total RAM Bits: 221184
Number of Gates: 200000
Family Name: XC3S200
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-VQFP (14x14)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): A3P1000L-1VQG100; A3P600L-1VQ100I; A3P600L-VQG100I; A3P1000L-VQG100I;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan, Republic of Korea
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Spartan®-3 Field Programmable Gate Array (FPGA) IC 63 221184 4320 100-TQFP
FPGA - Field Programmable Gate Array 200000 SYSTEM GATE 1.2 VOLT FPGA
IC FPGA 63 I/O 100VQFP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 086000-XC3S200-4VQG100C | 122-1972-ND | XC3S200-4VQG100C | XC3S200-4VQG100C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-4VQG100C | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 200000 | |||
| Logic Cells / Logic Blocks | 4320 | |||
| Package Type | QFP; Other; 100-VQFP (14x14) | TQFP; Other; 100-TQFP | QFP; TQFP |