Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-4TQ144C XC3S200-4TQ144C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 086053-XC3S200-4TQ14 4C Mounting: SMD (SMT) Number of I/O: 97 Number of LABs/CLBs: 480 Number of Logic Elements/Cells: 4320 Total RAM Bits: 221184 Number of Gates: 200000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): LFXP2-8E-6TN144I; XC3S50AN-4TQG144CES; XC3S50AN-4TQ144I; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 086053-XC3S200-4TQ14 4C Mounting: SMD (SMT) Number of I/O: 97 Number of LABs/CLBs: 480 Number of Logic Elements/Cells: 4320 Total RAM Bits: 221184 Number of Gates: 200000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): LFXP2-8E-6TN144I; XC3S50AN-4TQG144CES; XC3S50AN-4TQ144I; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-4TQ144C - 086053-XC3S200-4TQ144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-4TQ144C
086053-XC3S200-4TQ144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-4TQ144C 086053-XC3S200-4TQ144C
Manufacturer: Xilinx Inc. Win Source Part Number: 086053-XC3S200-4TQ14 4C Mounting: SMD (SMT) Number of I/O: 97 Number of LABs/CLBs: 480 Number of Logic Elements/Cells: 4320 Total RAM Bits: 221184 Number of Gates: 200000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): LFXP2-8E-6TN144I; XC3S50AN-4TQG144CES; XC3S50AN-4TQ144I; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 086053-XC3S200-4TQ144C
Mounting: SMD (SMT)
Number of I/O: 97
Number of LABs/CLBs: 480
Number of Logic Elements/Cells: 4320
Total RAM Bits: 221184
Number of Gates: 200000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): LFXP2-8E-6TN144I; XC3S50AN-4TQG144CES; XC3S50AN-4TQ144I;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S200-4TQ144C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S200-4TQ144C-ND
FPGAs (Field Programmable Gate Array) XC3S200-4TQ144C-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 97 221184 4320 144-LQFP

Spartan®-3 Field Programmable Gate Array (FPGA) IC 97 221184 4320 144-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-4TQ144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S200-4TQ144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S200-4TQ144C
IC FPGA 97 I/O 144TQFP

IC FPGA 97 I/O 144TQFP

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S200-4TQ144C
FPGA - Field Programmable Gate Array XC3S200-4TQ144C
FPGA - Field Programmable Gate Array 200000 SYSTEM GATE 1.2 VOLT FPGA

FPGA - Field Programmable Gate Array 200000 SYSTEM GATE 1.2 VOLT FPGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 086053-XC3S200-4TQ144C XC3S200-4TQ144C-ND XC3S200-4TQ144C XC3S200-4TQ144C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-4TQ144C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
System Gates 200000
Logic Cells / Logic Blocks 4320
Package Type QFP; TQFP; Other; 144-TQFP (20x20) LFQP; Other; 144-LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100TC144-2 - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 101 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details