Spartan®-3 Field Programmable Gate Array (FPGA) IC 141 221184 4320 208-BFQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 214183-XC3S200-4PQG2
Mounting: SMD (SMT)
Number of I/O: 141
Number of LABs/CLBs: 480
Number of Logic Elements/Cells: 4320
Total RAM Bits: 221184
Number of Gates: 200000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC FPGA 141 I/O 208QFP
FPGA - Field Programmable Gate Array 200000 SYSTEM GATE 1.2 VOLT FPGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC3S200-4PQG208I-ND | 214183-XC3S200-4PQG208I | XC3S200-4PQG208I | XC3S200-4PQG208I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-4PQG208I | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 208-BFQFP | QFP; Other; 208-PQFP (28x28) | QFP | |
| Pins | 208 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |