Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S200-4PQ208I

Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 141 221184 4320 208-BFQFP
Request a Quote Datasheet
Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 141 221184 4320 208-BFQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3S200-4PQ208I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S200-4PQ208I-ND
FPGAs (Field Programmable Gate Array) XC3S200-4PQ208I-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 141 221184 4320 208-BFQFP

Spartan®-3 Field Programmable Gate Array (FPGA) IC 141 221184 4320 208-BFQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-4PQ208I - 799678-XC3S200-4PQ208I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-4PQ208I
799678-XC3S200-4PQ208I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-4PQ208I 799678-XC3S200-4PQ208I
Manufacturer: Xilinx Inc. Win Source Part Number: 799678-XC3S200-4PQ20 8I Series: Spartan-3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 141 Number of LABs/CLBs: 480 Number of Logic Elements/Cells: 4320 Total RAM Bits: 221184 Number of Gates: 200000 Family Name: XC3S200 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): A3P600L-1PQG208I; A3P250L-PQG208; A3P250L-1PQG208I; A3P600L-PQ208; Introduction Date: January 17, 2005 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799678-XC3S200-4PQ208I
Series: Spartan-3
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 141
Number of LABs/CLBs: 480
Number of Logic Elements/Cells: 4320
Total RAM Bits: 221184
Number of Gates: 200000
Family Name: XC3S200
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): A3P600L-1PQG208I; A3P250L-PQG208; A3P250L-1PQG208I; A3P600L-PQ208;
Introduction Date: January 17, 2005
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S200-4PQ208I
FPGA - Field Programmable Gate Array XC3S200-4PQ208I
FPGA - Field Programmable Gate Array 200000 SYSTEM GATE 1.2 VOLT FPGA

FPGA - Field Programmable Gate Array 200000 SYSTEM GATE 1.2 VOLT FPGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-4PQ208I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S200-4PQ208I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S200-4PQ208I
IC FPGA 141 I/O 208QFP

IC FPGA 141 I/O 208QFP

Supplier's Site
FPGA Spartan-3 Family 200K Gates 4320 Cells 630MHz 90nm Technology 1.2V 208-Pin PQFP - 903-XC3S200-4PQ208I - Utmel Electronic Limited
Hong Kong, China
FPGA Spartan-3 Family 200K Gates 4320 Cells 630MHz 90nm Technology 1.2V 208-Pin PQFP
903-XC3S200-4PQ208I
FPGA Spartan-3 Family 200K Gates 4320 Cells 630MHz 90nm Technology 1.2V 208-Pin PQFP 903-XC3S200-4PQ208I
FPGA Spartan-3 Family 200K Gates 4320 Cells 630MHz 90nm Technology 1.2V 208-Pin PQFP

FPGA Spartan-3 Family 200K Gates 4320 Cells 630MHz 90nm Technology 1.2V 208-Pin PQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC3S200-4PQ208I-ND 799678-XC3S200-4PQ208I XC3S200-4PQ208I XC3S200-4PQ208I 903-XC3S200-4PQ208I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-4PQ208I FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Spartan-3 Family 200K Gates 4320 Cells 630MHz 90nm Technology 1.2V 208-Pin PQFP
Package Type Other; 208-BFQFP QFP QFP; Other; 208-BFQFP
Pins 208 208
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
System Gates 200000 200000
Logic Cells / Logic Blocks 4320 4320
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8282VLC84-4 - Lingto Electronic Limited
Specs
System Gates 2500
Logic Cells / Logic Blocks 208
User I/Os 64 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details