Spartan®-3 Field Programmable Gate Array (FPGA) IC 173 221184 4320 256-LBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 057616-XC3S200-4FTG2
Mounting: SMD (SMT)
Number of I/O: 173
Number of LABs/CLBs: 480
Number of Logic Elements/Cells: 4320
Total RAM Bits: 221184
Number of Gates: 200000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
FPGA - Field Programmable Gate Array 200000 SYSTEM GATE 1.2 VOLT FPGA
IC FPGA 173 I/O 256FTBGA
FPGA Spartan-3 Family 200K Gates 4320 Cells 630MHz 90nm Technology 1.2V 256-Pin FTBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC3S200-4FTG256I-ND | 057616-XC3S200-4FTG256I | XC3S200-4FTG256I | XC3S200-4FTG256I | 903-XC3S200-4FTG256I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-4FTG256I | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Spartan-3 Family 200K Gates 4320 Cells 630MHz 90nm Technology 1.2V 256-Pin FTBGA |
| Package Type | Other; 256-LBGA | Other; 256-FTBGA (17x17) | Other; 256-LBGA | ||
| Pins | 256 | 256 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| System Gates | 200000 | 200000 | |||
| Logic Cells / Logic Blocks | 4320 | 4320 |