Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-4FT256C XC3S200-4FT256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214181-XC3S200-4FT25 6C Mounting: SMD (SMT) Number of I/O: 173 Number of LABs/CLBs: 480 Number of Logic Elements/Cells: 4320 Total RAM Bits: 221184 Number of Gates: 200000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214181-XC3S200-4FT25 6C Mounting: SMD (SMT) Number of I/O: 173 Number of LABs/CLBs: 480 Number of Logic Elements/Cells: 4320 Total RAM Bits: 221184 Number of Gates: 200000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-4FT256C - 214181-XC3S200-4FT256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-4FT256C
214181-XC3S200-4FT256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-4FT256C 214181-XC3S200-4FT256C
Manufacturer: Xilinx Inc. Win Source Part Number: 214181-XC3S200-4FT25 6C Mounting: SMD (SMT) Number of I/O: 173 Number of LABs/CLBs: 480 Number of Logic Elements/Cells: 4320 Total RAM Bits: 221184 Number of Gates: 200000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 214181-XC3S200-4FT256C
Mounting: SMD (SMT)
Number of I/O: 173
Number of LABs/CLBs: 480
Number of Logic Elements/Cells: 4320
Total RAM Bits: 221184
Number of Gates: 200000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S200-4FT256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S200-4FT256C-ND
FPGAs (Field Programmable Gate Array) XC3S200-4FT256C-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 173 221184 4320 256-LBGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 173 221184 4320 256-LBGA

Buy Now Datasheet
IC FPGA 173 I/O 256FTBGA - 903-XC3S200-4FT256C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 173 I/O 256FTBGA
903-XC3S200-4FT256C
IC FPGA 173 I/O 256FTBGA 903-XC3S200-4FT256C
IC FPGA 173 I/O 256FTBGA

IC FPGA 173 I/O 256FTBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-4FT256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S200-4FT256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S200-4FT256C
IC FPGA 173 I/O 256FTBGA

IC FPGA 173 I/O 256FTBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S200-4FT256C
FPGA - Field Programmable Gate Array XC3S200-4FT256C
FPGA - Field Programmable Gate Array 200000 SYSTEM GATE 1.2 VOLT FPGA

FPGA - Field Programmable Gate Array 200000 SYSTEM GATE 1.2 VOLT FPGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214181-XC3S200-4FT256C XC3S200-4FT256C-ND 903-XC3S200-4FT256C XC3S200-4FT256C XC3S200-4FT256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-4FT256C FPGAs (Field Programmable Gate Array) IC FPGA 173 I/O 256FTBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
System Gates 200000 200000
Logic Cells / Logic Blocks 4320 4320
Package Type Other; 256-FTBGA (17x17) Other; 256-LBGA Other; 256-LBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-2V - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details