Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1600E-5FG484C XC3S1600E-5FG484C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799673-XC3S1600E-5FG 484C Series: Spartan-3E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 376 Number of LABs/CLBs: 3688 Number of Logic Elements/Cells: 33192 Total RAM Bits: 663552 Number of Gates: 1600000 Family Name: XC3S1600E Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): AGLE3000-FFG484ES; AGLE3000V5-FFG484; AGLE3000-FFG484; AGLE3000-FFGG484I; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799673-XC3S1600E-5FG 484C Series: Spartan-3E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 376 Number of LABs/CLBs: 3688 Number of Logic Elements/Cells: 33192 Total RAM Bits: 663552 Number of Gates: 1600000 Family Name: XC3S1600E Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): AGLE3000-FFG484ES; AGLE3000V5-FFG484; AGLE3000-FFG484; AGLE3000-FFGG484I; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1600E-5FG484C - 799673-XC3S1600E-5FG484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1600E-5FG484C
799673-XC3S1600E-5FG484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1600E-5FG484C 799673-XC3S1600E-5FG484C
Manufacturer: Xilinx Inc. Win Source Part Number: 799673-XC3S1600E-5FG 484C Series: Spartan-3E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 376 Number of LABs/CLBs: 3688 Number of Logic Elements/Cells: 33192 Total RAM Bits: 663552 Number of Gates: 1600000 Family Name: XC3S1600E Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): AGLE3000-FFG484ES; AGLE3000V5-FFG484; AGLE3000-FFG484; AGLE3000-FFGG484I; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799673-XC3S1600E-5FG484C
Series: Spartan-3E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 376
Number of LABs/CLBs: 3688
Number of Logic Elements/Cells: 33192
Total RAM Bits: 663552
Number of Gates: 1600000
Family Name: XC3S1600E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FBGA (23x23)
Alternative Parts (Cross-Reference): AGLE3000-FFG484ES; AGLE3000V5-FFG484; AGLE3000-FFG484; AGLE3000-FFGG484I;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
657MHz 1.2V FPGA Programmable Logic Device - 696-XC3S1600E-5FG484C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
657MHz 1.2V FPGA Programmable Logic Device
696-XC3S1600E-5FG484C
657MHz 1.2V FPGA Programmable Logic Device 696-XC3S1600E-5FG484C
IC FPGA 376 I/O 484FBGA / FPGA Spartan®-3E Family 1.6M Gates 33192 Cells 657MHz 90nm Technology 1.2V 484-Pin FBGA Product overview: XC3S1600E-5FG484C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 657MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 657MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S1600E-5FG484 C can be used for catalog matching and distributor lookup.

IC FPGA 376 I/O 484FBGA / FPGA Spartan®-3E Family 1.6M Gates 33192 Cells 657MHz 90nm Technology 1.2V 484-Pin FBGA Product overview: XC3S1600E-5FG484C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 657MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 657MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S1600E-5FG484C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1600E-5FG484C
FPGA - Field Programmable Gate Array XC3S1600E-5FG484C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799673-XC3S1600E-5FG484C 696-XC3S1600E-5FG484C XC3S1600E-5FG484C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1600E-5FG484C 657MHz 1.2V FPGA Programmable Logic Device FPGA - Field Programmable Gate Array
System Gates 1.60E6 1.60E6
Logic Cells / Logic Blocks 33192 33192
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-2V - 870495-EP20K100FC324-2V - Win Source Electronics
Specs
Package Type Other; 324-FBGA (19x19)
Logic Family CMOS
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
3 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details