Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1600E-5FG320C XC3S1600E-5FG320C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939296-XC3S1600E-5FG 320C Series: Spartan®-3E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 250 663552 33192 320-BGA Package: 320-BGA Package: Bulk Mounting: Surface Mount Number of I/O: 250 Family Name: XC3S1600 Categories: Integrated Circuits (ICs) Case / Package: 320-FBGA (19x19) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939296-XC3S1600E-5FG 320C Series: Spartan®-3E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 250 663552 33192 320-BGA Package: 320-BGA Package: Bulk Mounting: Surface Mount Number of I/O: 250 Family Name: XC3S1600 Categories: Integrated Circuits (ICs) Case / Package: 320-FBGA (19x19) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1600E-5FG320C - 939296-XC3S1600E-5FG320C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1600E-5FG320C
939296-XC3S1600E-5FG320C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1600E-5FG320C 939296-XC3S1600E-5FG320C
Manufacturer: Xilinx Inc. Win Source Part Number: 939296-XC3S1600E-5FG 320C Series: Spartan®-3E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 250 663552 33192 320-BGA Package: 320-BGA Package: Bulk Mounting: Surface Mount Number of I/O: 250 Family Name: XC3S1600 Categories: Integrated Circuits (ICs) Case / Package: 320-FBGA (19x19) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939296-XC3S1600E-5FG320C
Series: Spartan®-3E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 250 663552 33192 320-BGA
Package: 320-BGA
Package: Bulk
Mounting: Surface Mount
Number of I/O: 250
Family Name: XC3S1600
Categories: Integrated Circuits (ICs)
Case / Package: 320-FBGA (19x19)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S1600E-5FG320C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XC3S1600E-5FG320C
FPGAs (Field Programmable Gate Array) XC3S1600E-5FG320C
IC FPGA 250 I/O 320FBGA

IC FPGA 250 I/O 320FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1600E-5FG320C
FPGA - Field Programmable Gate Array XC3S1600E-5FG320C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939296-XC3S1600E-5FG320C XC3S1600E-5FG320C XC3S1600E-5FG320C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1600E-5FG320C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 320-FBGA (19x19) Other; 320-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC208-1X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details