Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1600E-4FGG400I XC3S1600E-4FGG400I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 038152-XC3S1600E-4FG G400I Mounting: SMD (SMT) Number of I/O: 304 Number of LABs/CLBs: 3688 Number of Logic Elements/Cells: 33192 Total RAM Bits: 663552 Number of Gates: 1600000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 400-FBGA (21x21) Supply Voltage - Operating: 1.14 V to 1.26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 038152-XC3S1600E-4FG G400I Mounting: SMD (SMT) Number of I/O: 304 Number of LABs/CLBs: 3688 Number of Logic Elements/Cells: 33192 Total RAM Bits: 663552 Number of Gates: 1600000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 400-FBGA (21x21) Supply Voltage - Operating: 1.14 V to 1.26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1600E-4FGG400I - 038152-XC3S1600E-4FGG400I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1600E-4FGG400I
038152-XC3S1600E-4FGG400I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1600E-4FGG400I 038152-XC3S1600E-4FGG400I
Manufacturer: Xilinx Inc. Win Source Part Number: 038152-XC3S1600E-4FG G400I Mounting: SMD (SMT) Number of I/O: 304 Number of LABs/CLBs: 3688 Number of Logic Elements/Cells: 33192 Total RAM Bits: 663552 Number of Gates: 1600000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 400-FBGA (21x21) Supply Voltage - Operating: 1.14 V to 1.26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 038152-XC3S1600E-4FGG400I
Mounting: SMD (SMT)
Number of I/O: 304
Number of LABs/CLBs: 3688
Number of Logic Elements/Cells: 33192
Total RAM Bits: 663552
Number of Gates: 1600000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 400-FBGA (21x21)
Supply Voltage - Operating: 1.14 V to 1.26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S1600E-4FGG400I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S1600E-4FGG400I-ND
FPGAs (Field Programmable Gate Array) XC3S1600E-4FGG400I-ND
Spartan®-3E Field Programmable Gate Array (FPGA) IC 304 663552 33192 400-BGA

Spartan®-3E Field Programmable Gate Array (FPGA) IC 304 663552 33192 400-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1600E-4FGG400I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S1600E-4FGG400I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S1600E-4FGG400I
IC FPGA 304 I/O 400FBGA

IC FPGA 304 I/O 400FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1600E-4FGG400I
FPGA - Field Programmable Gate Array XC3S1600E-4FGG400I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 038152-XC3S1600E-4FGG400I XC3S1600E-4FGG400I-ND XC3S1600E-4FGG400I XC3S1600E-4FGG400I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1600E-4FGG400I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
System Gates 1.60E6
Logic Cells / Logic Blocks 33192
Package Type Other; 400-FBGA (21x21) Other; 400-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details