Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1600E-4FGG320I XC3S1600E-4FGG320I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084827-XC3S1600E-4FG G320I Mounting: SMD (SMT) Number of I/O: 250 Number of LABs/CLBs: 3688 Number of Logic Elements/Cells: 33192 Total RAM Bits: 663552 Number of Gates: 1600000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 320-FBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC3S1600E-4FGG320C; XC3S1600E-4FG320C; XC3S1600E-4FG320I; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084827-XC3S1600E-4FG G320I Mounting: SMD (SMT) Number of I/O: 250 Number of LABs/CLBs: 3688 Number of Logic Elements/Cells: 33192 Total RAM Bits: 663552 Number of Gates: 1600000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 320-FBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC3S1600E-4FGG320C; XC3S1600E-4FG320C; XC3S1600E-4FG320I; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1600E-4FGG320I - 084827-XC3S1600E-4FGG320I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1600E-4FGG320I
084827-XC3S1600E-4FGG320I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1600E-4FGG320I 084827-XC3S1600E-4FGG320I
Manufacturer: Xilinx Inc. Win Source Part Number: 084827-XC3S1600E-4FG G320I Mounting: SMD (SMT) Number of I/O: 250 Number of LABs/CLBs: 3688 Number of Logic Elements/Cells: 33192 Total RAM Bits: 663552 Number of Gates: 1600000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 320-FBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC3S1600E-4FGG320C; XC3S1600E-4FG320C; XC3S1600E-4FG320I; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 084827-XC3S1600E-4FGG320I
Mounting: SMD (SMT)
Number of I/O: 250
Number of LABs/CLBs: 3688
Number of Logic Elements/Cells: 33192
Total RAM Bits: 663552
Number of Gates: 1600000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 320-FBGA (19x19)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): XC3S1600E-4FGG320C; XC3S1600E-4FG320C; XC3S1600E-4FG320I;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S1600E-4FGG320I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S1600E-4FGG320I-ND
FPGAs (Field Programmable Gate Array) XC3S1600E-4FGG320I-ND
Spartan®-3E Field Programmable Gate Array (FPGA) IC 250 663552 33192 320-BGA

Spartan®-3E Field Programmable Gate Array (FPGA) IC 250 663552 33192 320-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1600E-4FGG320I
FPGA - Field Programmable Gate Array XC3S1600E-4FGG320I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1600E-4FGG320I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S1600E-4FGG320I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S1600E-4FGG320I
IC FPGA 250 I/O 320FBGA

IC FPGA 250 I/O 320FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084827-XC3S1600E-4FGG320I XC3S1600E-4FGG320I-ND XC3S1600E-4FGG320I XC3S1600E-4FGG320I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1600E-4FGG320I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.60E6
Logic Cells / Logic Blocks 33192
Package Type Other; 320-FBGA (19x19) Other; 320-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC208-3V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 159 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details