Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1600E-4FGG320C XC3S1600E-4FGG320C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084947-XC3S1600E-4FG G320C Mounting: SMD (SMT) Number of I/O: 250 Number of LABs/CLBs: 3688 Number of Logic Elements/Cells: 33192 Total RAM Bits: 663552 Number of Gates: 1600000 Family Name: XC3S1600E Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 320-FBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC3S1600E-4FG320C; XC3S1600E-4FG320I; XC3S1600E-4FGG320I; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084947-XC3S1600E-4FG G320C Mounting: SMD (SMT) Number of I/O: 250 Number of LABs/CLBs: 3688 Number of Logic Elements/Cells: 33192 Total RAM Bits: 663552 Number of Gates: 1600000 Family Name: XC3S1600E Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 320-FBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC3S1600E-4FG320C; XC3S1600E-4FG320I; XC3S1600E-4FGG320I; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1600E-4FGG320C - 084947-XC3S1600E-4FGG320C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1600E-4FGG320C
084947-XC3S1600E-4FGG320C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1600E-4FGG320C 084947-XC3S1600E-4FGG320C
Manufacturer: Xilinx Inc. Win Source Part Number: 084947-XC3S1600E-4FG G320C Mounting: SMD (SMT) Number of I/O: 250 Number of LABs/CLBs: 3688 Number of Logic Elements/Cells: 33192 Total RAM Bits: 663552 Number of Gates: 1600000 Family Name: XC3S1600E Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 320-FBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC3S1600E-4FG320C; XC3S1600E-4FG320I; XC3S1600E-4FGG320I; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 084947-XC3S1600E-4FGG320C
Mounting: SMD (SMT)
Number of I/O: 250
Number of LABs/CLBs: 3688
Number of Logic Elements/Cells: 33192
Total RAM Bits: 663552
Number of Gates: 1600000
Family Name: XC3S1600E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 320-FBGA (19x19)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): XC3S1600E-4FG320C; XC3S1600E-4FG320I; XC3S1600E-4FGG320I;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1481-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1481-ND
FPGAs (Field Programmable Gate Array) 122-1481-ND
Spartan®-3E Field Programmable Gate Array (FPGA) IC 250 663552 33192 320-BGA

Spartan®-3E Field Programmable Gate Array (FPGA) IC 250 663552 33192 320-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1600E-4FGG320C
FPGA - Field Programmable Gate Array XC3S1600E-4FGG320C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGA 33192 Cells 572MHz 90nm (CMOS) Technology 1.2V 320-Pin FBGA - XC3S1600E-4FGG320C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 33192 Cells 572MHz 90nm (CMOS) Technology 1.2V 320-Pin FBGA
XC3S1600E-4FGG320C
FPGA 33192 Cells 572MHz 90nm (CMOS) Technology 1.2V 320-Pin FBGA XC3S1600E-4FGG320C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1600E-4FGG320C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S1600E-4FGG320C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S1600E-4FGG320C
IC FPGA 250 I/O 320FBGA

IC FPGA 250 I/O 320FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084947-XC3S1600E-4FGG320C 122-1481-ND XC3S1600E-4FGG320C XC3S1600E-4FGG320C XC3S1600E-4FGG320C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1600E-4FGG320C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 33192 Cells 572MHz 90nm (CMOS) Technology 1.2V 320-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.60E6
Logic Cells / Logic Blocks 33192
Package Type Other; 320-FBGA (19x19) Other; 320-BGA Other; FBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details