Spartan®-3E Field Programmable Gate Array (FPGA) IC 376 663552 33192 484-BBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 846902-XC3S1600E-4FG
Series: Spartan®-3E
Features: series Field Programmable Gate Array (FPGA) IC 376 663552 33192
Package: Bulk
Number of I/O: 376
Family Name: XC3S1600
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
FPGA - Field Programmable Gate Array
IC FPGA 376 I/O 484FBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC3S1600E-4FG484C-ND | 846902-XC3S1600E-4FG484C | XC3S1600E-4FG484C | XC3S1600E-4FG484C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1600E-4FG484C | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA |