Spartan®-3E Field Programmable Gate Array (FPGA) IC 250 663552 33192 320-BGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 037079-XC3S1600E-4FG
Mounting: SMD (SMT)
Number of I/O: 250
Number of LABs/CLBs: 3688
Number of Logic Elements/Cells: 33192
Total RAM Bits: 663552
Number of Gates: 1600000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 320-FBGA (19x19)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): XC3S1600E-4FGG320C; XC3S1600E-4FG320C; XC3S1600E-4FG320I; XC3S1600E-4FGG320I;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
FPGA - Field Programmable Gate Array
IC FPGA 250 I/O 320FBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC3S1600E-4FG320I-ND | 037079-XC3S1600E-4FG320I | XC3S1600E-4FG320I | XC3S1600E-4FG320I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1600E-4FG320I | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 320-BGA | Other; 320-FBGA (19x19) | ||
| Pins | 320 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |