Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-5FG320C XC3S1500-5FG320C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214167-XC3S1500-5FG3 20C Mounting: SMD (SMT) Number of I/O: 221 Number of LABs/CLBs: 3328 Number of Logic Elements/Cells: 29952 Total RAM Bits: 589824 Number of Gates: 1500000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 320-FBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214167-XC3S1500-5FG3 20C Mounting: SMD (SMT) Number of I/O: 221 Number of LABs/CLBs: 3328 Number of Logic Elements/Cells: 29952 Total RAM Bits: 589824 Number of Gates: 1500000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 320-FBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-5FG320C - 214167-XC3S1500-5FG320C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-5FG320C
214167-XC3S1500-5FG320C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-5FG320C 214167-XC3S1500-5FG320C
Manufacturer: Xilinx Inc. Win Source Part Number: 214167-XC3S1500-5FG3 20C Mounting: SMD (SMT) Number of I/O: 221 Number of LABs/CLBs: 3328 Number of Logic Elements/Cells: 29952 Total RAM Bits: 589824 Number of Gates: 1500000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 320-FBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214167-XC3S1500-5FG320C
Mounting: SMD (SMT)
Number of I/O: 221
Number of LABs/CLBs: 3328
Number of Logic Elements/Cells: 29952
Total RAM Bits: 589824
Number of Gates: 1500000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 320-FBGA (19x19)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1500-5FG320C
FPGA - Field Programmable Gate Array XC3S1500-5FG320C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214167-XC3S1500-5FG320C XC3S1500-5FG320C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-5FG320C FPGA - Field Programmable Gate Array
System Gates 1.50E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A15B724C8 - Lingto Electronic Limited
Specs
System Gates 1.90E6
Logic Cells / Logic Blocks 16640
User I/Os 492 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details