Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S1500-4FGG676C

Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 487 589824 29952 676-BGA
Request a Quote Datasheet
Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 487 589824 29952 676-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1337-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1337-ND
FPGAs (Field Programmable Gate Array) 122-1337-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 487 589824 29952 676-BGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 487 589824 29952 676-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-4FGG676C - 057612-XC3S1500-4FGG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-4FGG676C
057612-XC3S1500-4FGG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-4FGG676C 057612-XC3S1500-4FGG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 057612-XC3S1500-4FGG 676C Mounting: SMD (SMT) Number of I/O: 487 Number of LABs/CLBs: 3328 Number of Logic Elements/Cells: 29952 Total RAM Bits: 589824 Number of Gates: 1500000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 057612-XC3S1500-4FGG676C
Mounting: SMD (SMT)
Number of I/O: 487
Number of LABs/CLBs: 3328
Number of Logic Elements/Cells: 29952
Total RAM Bits: 589824
Number of Gates: 1500000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 676-FBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FPGA 487 I/O 676FBGA - 903-XC3S1500-4FGG676C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 487 I/O 676FBGA
903-XC3S1500-4FGG676C
IC FPGA 487 I/O 676FBGA 903-XC3S1500-4FGG676C
IC FPGA 487 I/O 676FBGA

IC FPGA 487 I/O 676FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-4FGG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S1500-4FGG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S1500-4FGG676C
IC FPGA 487 I/O 676FBGA

IC FPGA 487 I/O 676FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1500-4FGG676C
FPGA - Field Programmable Gate Array XC3S1500-4FGG676C
FPGA - Field Programmable Gate Array 1500000 SYSTEM GATE 1.2 VOLT FPGA

FPGA - Field Programmable Gate Array 1500000 SYSTEM GATE 1.2 VOLT FPGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1337-ND 057612-XC3S1500-4FGG676C 903-XC3S1500-4FGG676C XC3S1500-4FGG676C XC3S1500-4FGG676C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-4FGG676C IC FPGA 487 I/O 676FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 676-BGA Other; 676-FBGA (27x27) Other; 676-BGA
Pins 676 676
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 1.50E6 1.50E6
Logic Cells / Logic Blocks 29952 29952
Unlock Full Specs
to access all available technical data