Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-4FGG320I XC3S1500-4FGG320I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 043846-XC3S1500-4FGG 320I Mounting: SMD (SMT) Number of I/O: 221 Number of LABs/CLBs: 3328 Number of Logic Elements/Cells: 29952 Total RAM Bits: 589824 Number of Gates: 1500000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 320-FBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC3S1500-4FGG320C; XC3S1500-4FG320C; XC3S1500-4FG320I; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 043846-XC3S1500-4FGG 320I Mounting: SMD (SMT) Number of I/O: 221 Number of LABs/CLBs: 3328 Number of Logic Elements/Cells: 29952 Total RAM Bits: 589824 Number of Gates: 1500000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 320-FBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC3S1500-4FGG320C; XC3S1500-4FG320C; XC3S1500-4FG320I; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-4FGG320I - 043846-XC3S1500-4FGG320I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-4FGG320I
043846-XC3S1500-4FGG320I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-4FGG320I 043846-XC3S1500-4FGG320I
Manufacturer: Xilinx Inc. Win Source Part Number: 043846-XC3S1500-4FGG 320I Mounting: SMD (SMT) Number of I/O: 221 Number of LABs/CLBs: 3328 Number of Logic Elements/Cells: 29952 Total RAM Bits: 589824 Number of Gates: 1500000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 320-FBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC3S1500-4FGG320C; XC3S1500-4FG320C; XC3S1500-4FG320I; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 043846-XC3S1500-4FGG320I
Mounting: SMD (SMT)
Number of I/O: 221
Number of LABs/CLBs: 3328
Number of Logic Elements/Cells: 29952
Total RAM Bits: 589824
Number of Gates: 1500000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 320-FBGA (19x19)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): XC3S1500-4FGG320C; XC3S1500-4FG320C; XC3S1500-4FG320I;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S1500-4FGG320I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S1500-4FGG320I-ND
FPGAs (Field Programmable Gate Array) XC3S1500-4FGG320I-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 221 589824 29952 320-BGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 221 589824 29952 320-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-4FGG320I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S1500-4FGG320I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S1500-4FGG320I
IC FPGA 221 I/O 320FBGA

IC FPGA 221 I/O 320FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1500-4FGG320I
FPGA - Field Programmable Gate Array XC3S1500-4FGG320I
FPGA - Field Programmable Gate Array 1500000 SYSTEM GATE 1.2 VOLT FPGA

FPGA - Field Programmable Gate Array 1500000 SYSTEM GATE 1.2 VOLT FPGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 043846-XC3S1500-4FGG320I XC3S1500-4FGG320I-ND XC3S1500-4FGG320I XC3S1500-4FGG320I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-4FGG320I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
System Gates 1.50E6
Logic Cells / Logic Blocks 29952
Package Type Other; 320-FBGA (19x19) Other; 320-BGA
Unlock Full Specs
to access all available technical data

Similar Products

DIP FPGA Programmable Logic Device - 719-EP610PI-30 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 33.3 MHz
Operating Temperature -40 C (-40 F)
Supply Voltage Other; 5
View Details
5 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details