Manufacturer: Xilinx Inc.
Win Source Part Number: 717017-XC3S1500-4FG6
Series: Spartan-3
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 676-BBGA, FCBGA
Mounting: Sub-Base Mount
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 487
Number of LABs/CLBs: 3328
Number of Logic Elements/Cells: 29952
Total RAM Bits: 589824
Number of Gates: 1500000
Family Name: XC3S1500
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FCBGA (27x27)
Alternative Parts (Cross-Reference): AFS1500-FFGG676I; AFS1500-FFGG676ES; AFS1500-FFGG676PP;
Introduction Date: April 09, 2002
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Spartan®-3 Field Programmable Gate Array (FPGA) IC 487 589824 29952 676-BGA
IC FPGA 487 I/O 676FCBGA
FPGA - Field Programmable Gate Array 1500000 SYSTEM GATE 1.2 VOLT FPGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 717017-XC3S1500-4FG676I | XC3S1500-4FG676I-ND | XC3S1500-4FG676I | XC3S1500-4FG676I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-4FG676I | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| System Gates | 1.50E6 | |||
| Logic Cells / Logic Blocks | 29952 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |