Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-4FG676C XC3S1500-4FG676C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214165-XC3S1500-4FG6 76C Mounting: Sub-Base Mount Number of I/O: 487 Number of LABs/CLBs: 3328 Number of Logic Elements/Cells: 29952 Total RAM Bits: 589824 Number of Gates: 1500000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214165-XC3S1500-4FG6 76C Mounting: Sub-Base Mount Number of I/O: 487 Number of LABs/CLBs: 3328 Number of Logic Elements/Cells: 29952 Total RAM Bits: 589824 Number of Gates: 1500000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-4FG676C - 214165-XC3S1500-4FG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-4FG676C
214165-XC3S1500-4FG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-4FG676C 214165-XC3S1500-4FG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 214165-XC3S1500-4FG6 76C Mounting: Sub-Base Mount Number of I/O: 487 Number of LABs/CLBs: 3328 Number of Logic Elements/Cells: 29952 Total RAM Bits: 589824 Number of Gates: 1500000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214165-XC3S1500-4FG676C
Mounting: Sub-Base Mount
Number of I/O: 487
Number of LABs/CLBs: 3328
Number of Logic Elements/Cells: 29952
Total RAM Bits: 589824
Number of Gates: 1500000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 676-FCBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S1500-4FG676C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S1500-4FG676C-ND
FPGAs (Field Programmable Gate Array) XC3S1500-4FG676C-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 487 589824 29952 676-BGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 487 589824 29952 676-BGA

Buy Now Datasheet
FPGA 29952 Cells 630MHz 90nm Technology 1.2V 676-Pin FBGA - XC3S1500-4FG676C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 29952 Cells 630MHz 90nm Technology 1.2V 676-Pin FBGA
XC3S1500-4FG676C
FPGA 29952 Cells 630MHz 90nm Technology 1.2V 676-Pin FBGA XC3S1500-4FG676C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-4FG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S1500-4FG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S1500-4FG676C
IC FPGA 487 I/O 676FCBGA

IC FPGA 487 I/O 676FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1500-4FG676C
FPGA - Field Programmable Gate Array XC3S1500-4FG676C
FPGA - Field Programmable Gate Array 1500000 SYSTEM GATE 1.2 VOLT FPGA

FPGA - Field Programmable Gate Array 1500000 SYSTEM GATE 1.2 VOLT FPGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214165-XC3S1500-4FG676C XC3S1500-4FG676C-ND XC3S1500-4FG676C XC3S1500-4FG676C XC3S1500-4FG676C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-4FG676C FPGAs (Field Programmable Gate Array) FPGA 29952 Cells 630MHz 90nm Technology 1.2V 676-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
System Gates 1.50E6
Logic Cells / Logic Blocks 29952
Package Type Other; 676-FCBGA (27x27) Other; 676-BGA Other; FBGA
Unlock Full Specs
to access all available technical data