Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S1500-4FG456I

Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 333 589824 29952 456-BBGA
Request a Quote Datasheet
Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 333 589824 29952 456-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3S1500-4FG456I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S1500-4FG456I-ND
FPGAs (Field Programmable Gate Array) XC3S1500-4FG456I-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 333 589824 29952 456-BBGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 333 589824 29952 456-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-4FG456I - 036590-XC3S1500-4FG456I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-4FG456I
036590-XC3S1500-4FG456I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-4FG456I 036590-XC3S1500-4FG456I
Manufacturer: Xilinx Inc. Win Source Part Number: 036590-XC3S1500-4FG4 56I Mounting: SMD (SMT) Number of I/O: 333 Number of LABs/CLBs: 3328 Number of Logic Elements/Cells: 29952 Total RAM Bits: 589824 Number of Gates: 1500000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 456-FBGA (23x23) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC3S1500-4FGG456C; XC3S1500-4FG456C; XC3S1500-4FGG456I; XC3S1500-4FG456I; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 036590-XC3S1500-4FG456I
Mounting: SMD (SMT)
Number of I/O: 333
Number of LABs/CLBs: 3328
Number of Logic Elements/Cells: 29952
Total RAM Bits: 589824
Number of Gates: 1500000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 456-FBGA (23x23)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): XC3S1500-4FGG456C; XC3S1500-4FG456C; XC3S1500-4FGG456I; XC3S1500-4FG456I;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1500-4FG456I
FPGA - Field Programmable Gate Array XC3S1500-4FG456I
FPGA - Field Programmable Gate Array 1500000 SYSTEM GATE 1.2 VOLT FPGA

FPGA - Field Programmable Gate Array 1500000 SYSTEM GATE 1.2 VOLT FPGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-4FG456I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S1500-4FG456I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S1500-4FG456I
IC FPGA 333 I/O 456FBGA

IC FPGA 333 I/O 456FBGA

Supplier's Site
IC FPGA 333 I/O 456FBGA - 903-XC3S1500-4FG456I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 333 I/O 456FBGA
903-XC3S1500-4FG456I
IC FPGA 333 I/O 456FBGA 903-XC3S1500-4FG456I
IC FPGA 333 I/O 456FBGA

IC FPGA 333 I/O 456FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC3S1500-4FG456I-ND 036590-XC3S1500-4FG456I XC3S1500-4FG456I XC3S1500-4FG456I 903-XC3S1500-4FG456I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-4FG456I FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 333 I/O 456FBGA
Package Type Other; 456-BBGA Other; 456-FBGA (23x23) Other; 456-BBGA
Pins 456 456
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
System Gates 1.50E6 1.50E6
Logic Cells / Logic Blocks 29952 29952
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BI652-2 - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details