Spartan®-3 Field Programmable Gate Array (FPGA) IC 333 589824 29952 456-BBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 084750-XC3S1500-4FG4
Mounting: SMD (SMT)
Number of I/O: 333
Number of LABs/CLBs: 3328
Number of Logic Elements/Cells: 29952
Total RAM Bits: 589824
Number of Gates: 1500000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 456-FBGA (23x23)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): XC3S1500-4FGG456C; XC3S1500-4FGG456I; XC3S1500-4FG456I;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC FPGA 333 I/O 456FBGA
FPGA - Field Programmable Gate Array 1500000 SYSTEM GATE 1.2 VOLT FPGA
FPGA Spartan-3 Family 1.5M Gates 29952 Cells 630MHz 90nm Technology 1.2V 456-Pin FBGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC3S1500-4FG456C-ND | 084750-XC3S1500-4FG456C | XC3S1500-4FG456C | XC3S1500-4FG456C | 903-XC3S1500-4FG456C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-4FG456C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGA Spartan-3 Family 1.5M Gates 29952 Cells 630MHz 90nm Technology 1.2V 456-Pin FBGA |
| Package Type | Other; 456-BBGA | Other; 456-FBGA (23x23) | Other; 456-BBGA | ||
| Pins | 456 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| System Gates | 1.50E6 | 1.50E6 |