Manufacturer: Xilinx Inc.
Win Source Part Number: 750713-XC3S1400AN-5F
Series: Spartan-3AN
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 676-BGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 502
Number of LABs/CLBs: 2816
Number of Logic Elements/Cells: 25344
Total RAM Bits: 589824
Number of Gates: 1400000
Family Name: XC3S1400AN
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FBGA (27x27)
Alternative Parts (Cross-Reference): AFS1500-FFGG676I; AFS1500-FFGG676ES; AFS1500-FFGG676PP;
Introduction Date: February 06, 2007
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Spartan®-3AN Field Programmable Gate Array (FPGA) IC 502 589824 25344 676-BGA
IC FPGA 502 I/O 676FBGA
FPGA - Field Programmable Gate Array XC3S1400AN-5FGG676C
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 750713-XC3S1400AN-5FGG676C | 122-1600-ND | XC3S1400AN-5FGG676C | XC3S1400AN-5FGG676C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400AN-5FGG676C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| System Gates | 1.40E6 | |||
| Logic Cells / Logic Blocks | 25344 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |