Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400AN-4FGG484C XC3S1400AN-4FGG484C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799669-XC3S1400AN-4F GG484C Series: Spartan-3AN Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 372 Number of LABs/CLBs: 2816 Number of Logic Elements/Cells: 25344 Total RAM Bits: 589824 Number of Gates: 1400000 Part Status: Obsolete(EOL) Family Name: XC3S1400AN Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): AGLE3000-FFG484ES; AGLE3000V5-FFG484; AGLE3000-FFG484; AGLE3000-FFGG484I; ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799669-XC3S1400AN-4F GG484C Series: Spartan-3AN Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 372 Number of LABs/CLBs: 2816 Number of Logic Elements/Cells: 25344 Total RAM Bits: 589824 Number of Gates: 1400000 Part Status: Obsolete(EOL) Family Name: XC3S1400AN Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): AGLE3000-FFG484ES; AGLE3000V5-FFG484; AGLE3000-FFG484; AGLE3000-FFGG484I; ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400AN-4FGG484C - 799669-XC3S1400AN-4FGG484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400AN-4FGG484C
799669-XC3S1400AN-4FGG484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400AN-4FGG484C 799669-XC3S1400AN-4FGG484C
Manufacturer: Xilinx Inc. Win Source Part Number: 799669-XC3S1400AN-4F GG484C Series: Spartan-3AN Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 372 Number of LABs/CLBs: 2816 Number of Logic Elements/Cells: 25344 Total RAM Bits: 589824 Number of Gates: 1400000 Part Status: Obsolete(EOL) Family Name: XC3S1400AN Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): AGLE3000-FFG484ES; AGLE3000V5-FFG484; AGLE3000-FFG484; AGLE3000-FFGG484I; ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799669-XC3S1400AN-4FGG484C
Series: Spartan-3AN
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 372
Number of LABs/CLBs: 2816
Number of Logic Elements/Cells: 25344
Total RAM Bits: 589824
Number of Gates: 1400000
Part Status: Obsolete(EOL)
Family Name: XC3S1400AN
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FBGA (23x23)
Alternative Parts (Cross-Reference): AGLE3000-FFG484ES; AGLE3000V5-FFG484; AGLE3000-FFG484; AGLE3000-FFGG484I;
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S1400AN-4FGG484C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S1400AN-4FGG484C-ND
FPGAs (Field Programmable Gate Array) XC3S1400AN-4FGG484C-ND
Spartan®-3AN Field Programmable Gate Array (FPGA) IC 372 589824 25344 484-BBGA

Spartan®-3AN Field Programmable Gate Array (FPGA) IC 372 589824 25344 484-BBGA

Buy Now Datasheet
IC FPGA 372 I/O 484FBGA - 903-XC3S1400AN-4FGG484C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 372 I/O 484FBGA
903-XC3S1400AN-4FGG484C
IC FPGA 372 I/O 484FBGA 903-XC3S1400AN-4FGG484C
IC FPGA 372 I/O 484FBGA

IC FPGA 372 I/O 484FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400AN-4FGG484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S1400AN-4FGG484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S1400AN-4FGG484C
IC FPGA 372 I/O 484FBGA

IC FPGA 372 I/O 484FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799669-XC3S1400AN-4FGG484C XC3S1400AN-4FGG484C-ND 903-XC3S1400AN-4FGG484C XC3S1400AN-4FGG484C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400AN-4FGG484C FPGAs (Field Programmable Gate Array) IC FPGA 372 I/O 484FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.40E6 1.40E6
Logic Cells / Logic Blocks 25344 25344
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other
Package Type Other; 484-BBGA Other; 484-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AFC484-3 - Lingto Electronic Limited
Specs
System Gates 69000
Logic Cells / Logic Blocks 1728
User I/Os 246 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details