Manufacturer: AMD Xilinx
Win Source Part Number: 1318052-XC3S1400AN-4
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 40
Mounting: Surface Mount
Number of I/O: 502
Number of LABs/CLBs: 2816
Number of Logic Elements/Cells: 25344
Total RAM Bits: 589824
Number of Gates: 1400000
Voltage - Supply: 1.14V ~ 1.26V
Supplier Device Package: 676-FBGA (27x27)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 676-BGA
ECCN: 3A001A7A
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC3S1400
RoHS Status: RoHS non-compliant
Spartan®-3AN Field Programmable Gate Array (FPGA) IC 502 589824 25344 676-BGA
FPGA - Field Programmable Gate Array XC3S1400AN-4FG676I
IC FPGA 502 I/O 676FCBGA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1318052-XC3S1400AN-4FG676I | XC3S1400AN-4FG676I-ND | XC3S1400AN-4FG676I | XC3S1400AN-4FG676I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 1.40E6 | |||
| Logic Cells / Logic Blocks | 25344 | |||
| Package Type | Other; 676-BGA | Other; 676-BGA |