Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S1400A-5FTG256C

Description
Spartan®-3A Field Programmable Gate Array (FPGA) IC 161 589824 25344 256-LBGA
Request a Quote Datasheet
Description
Spartan®-3A Field Programmable Gate Array (FPGA) IC 161 589824 25344 256-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3S1400A-5FTG256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S1400A-5FTG256C-ND
FPGAs (Field Programmable Gate Array) XC3S1400A-5FTG256C-ND
Spartan®-3A Field Programmable Gate Array (FPGA) IC 161 589824 25344 256-LBGA

Spartan®-3A Field Programmable Gate Array (FPGA) IC 161 589824 25344 256-LBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-5FTG256C - 799668-XC3S1400A-5FTG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-5FTG256C
799668-XC3S1400A-5FTG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-5FTG256C 799668-XC3S1400A-5FTG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 799668-XC3S1400A-5FT G256C Series: Spartan-3A Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 161 Number of LABs/CLBs: 2816 Number of Logic Elements/Cells: 25344 Total RAM Bits: 589824 Number of Gates: 1400000 Family Name: XC3S1400A Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FTBGA (17x17) Alternative Parts (Cross-Reference): A3PE3000L-FG256I; A3PE3000L-1FG256; A3P600L-1FG256Y; A3P600L-FGG256I; Introduction Date: December 04, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799668-XC3S1400A-5FTG256C
Series: Spartan-3A
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-LBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 161
Number of LABs/CLBs: 2816
Number of Logic Elements/Cells: 25344
Total RAM Bits: 589824
Number of Gates: 1400000
Family Name: XC3S1400A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): A3PE3000L-FG256I; A3PE3000L-1FG256; A3P600L-1FG256Y; A3P600L-FGG256I;
Introduction Date: December 04, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-5FTG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S1400A-5FTG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S1400A-5FTG256C
IC FPGA 161 I/O 256FTBGA

IC FPGA 161 I/O 256FTBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1400A-5FTG256C
FPGA - Field Programmable Gate Array XC3S1400A-5FTG256C
FPGA - Field Programmable Gate Array XC3S1400A-5FTG256C

FPGA - Field Programmable Gate Array XC3S1400A-5FTG256C

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC3S1400A-5FTG256C-ND 799668-XC3S1400A-5FTG256C XC3S1400A-5FTG256C XC3S1400A-5FTG256C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-5FTG256C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 256-LBGA
Pins 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-3 - Lingto Electronic Limited
Specs
System Gates 728000
Logic Cells / Logic Blocks 11520
User I/Os 408 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details