Manufacturer: Xilinx Inc.
Win Source Part Number: 712896-XC3S1400A-5FG
Series: Spartan-3A
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 375
Number of LABs/CLBs: 2816
Number of Logic Elements/Cells: 25344
Total RAM Bits: 589824
Number of Gates: 1400000
Family Name: XC3S1400A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FBGA (23x23)
Alternative Parts (Cross-Reference): AGL1000-FGG484PP; AGL1000-FFG484ES; A3P400-1FG484I;
Introduction Date: December 04, 2006
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Spartan®-3A Field Programmable Gate Array (FPGA) IC 375 589824 25344 484-BBGA
FPGA - Field Programmable Gate Array XC3S1400A-5FGG484C
IC FPGA 375 I/O 484FBGA
FPGA, SPARTAN-3A, 375 I/O, FPBGA-484; No. of Logic Blocks:2816; No. of Macrocells:25344; FPGA Family:Spartan-3A; Logic Case Style:FBGA; No. of Pins:375Pins; No. of Speed Grades:-5; Total RAM Bits:576Kbit; No. of I/O s:375I/O s; ClockRoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 712896-XC3S1400A-5FGG484C | XC3S1400A-5FGG484C-ND | XC3S1400A-5FGG484C | XC3S1400A-5FGG484C | 37AC1425 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-5FGG484C | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Spartan-3A, 375 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx |
| System Gates | 1.40E6 | ||||
| Logic Cells / Logic Blocks | 25344 | 2816 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other |