Xilinx, Inc. 3A 770MHz 1.2V FPGA Programmable Logic Device XC3S1400A-5FG676C

Description
FPGA Spartan-3A Family 1.4M Gates 25344 Cells 770MHz 90nm Technology 1.2V 676-Pin FBGA Product overview: XC3S1400A-5FG676C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 770MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3A, 770MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S1400A-5FG676 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Spartan-3A Family 1.4M Gates 25344 Cells 770MHz 90nm Technology 1.2V 676-Pin FBGA Product overview: XC3S1400A-5FG676C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 770MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3A, 770MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S1400A-5FG676 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A 770MHz 1.2V FPGA Programmable Logic Device - 696-XC3S1400A-5FG676C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 770MHz 1.2V FPGA Programmable Logic Device
696-XC3S1400A-5FG676C
3A 770MHz 1.2V FPGA Programmable Logic Device 696-XC3S1400A-5FG676C
FPGA Spartan-3A Family 1.4M Gates 25344 Cells 770MHz 90nm Technology 1.2V 676-Pin FBGA Product overview: XC3S1400A-5FG676C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 770MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3A, 770MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S1400A-5FG676 C can be used for catalog matching and distributor lookup.

FPGA Spartan-3A Family 1.4M Gates 25344 Cells 770MHz 90nm Technology 1.2V 676-Pin FBGA Product overview: XC3S1400A-5FG676C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 770MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3A, 770MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S1400A-5FG676C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-5FG676C - 1023494-XC3S1400A-5FG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-5FG676C
1023494-XC3S1400A-5FG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-5FG676C 1023494-XC3S1400A-5FG676C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023494-XC3S1400A-5F G676C Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 72 kB Number of Pins: 676 Number of Logic Elements/Cells: 25344 Number of Gates: 1.4e+06 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: BGA Alternative Parts (Cross-Reference): XC3S1500-5FG676C; XC3S1500-4FG676I; XC3S1500-4FG676C; LFXP2-30E-5F672I; LFXP2-30E-5F672C; LFE2M20SE-5FN484CXC3 S1400A-5FG676C.; XC3S1400A5FG676C; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 502 Number of Logic Blocks (LABs): 2816 Speed Grade: 5

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023494-XC3S1400A-5FG676C
Mounting: SMD (SMT)
Operating Supply Voltage: 1.2 V
RAM Size: 72 kB
Number of Pins: 676
Number of Logic Elements/Cells: 25344
Number of Gates: 1.4e+06
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: BGA
Alternative Parts (Cross-Reference): XC3S1500-5FG676C; XC3S1500-4FG676I; XC3S1500-4FG676C; LFXP2-30E-5F672I; LFXP2-30E-5F672C; LFE2M20SE-5FN484CXC3S1400A-5FG676C.; XC3S1400A5FG676C;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 502
Number of Logic Blocks (LABs): 2816
Speed Grade: 5

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1400A-5FG676C
FPGA - Field Programmable Gate Array XC3S1400A-5FG676C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC3S1400A-5FG676C 1023494-XC3S1400A-5FG676C XC3S1400A-5FG676C
Product Name 3A 770MHz 1.2V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-5FG676C FPGA - Field Programmable Gate Array
System Gates 1.40E6 1.40E6
Logic Cells / Logic Blocks 25344 25344
Package Type Other; BGA Other; BGA
Pins 676 676
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 455 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details