Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-5FG484C XC3S1400A-5FG484C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939295-XC3S1400A-5FG 484C Series: Spartan®-3A Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 375 589824 25344 484-BBGA Package: 484-BBGA Package: Tray Mounting: Surface Mount Number of I/O: 375 Family Name: XC3S1400 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939295-XC3S1400A-5FG 484C Series: Spartan®-3A Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 375 589824 25344 484-BBGA Package: 484-BBGA Package: Tray Mounting: Surface Mount Number of I/O: 375 Family Name: XC3S1400 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-5FG484C - 939295-XC3S1400A-5FG484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-5FG484C
939295-XC3S1400A-5FG484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-5FG484C 939295-XC3S1400A-5FG484C
Manufacturer: Xilinx Inc. Win Source Part Number: 939295-XC3S1400A-5FG 484C Series: Spartan®-3A Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 375 589824 25344 484-BBGA Package: 484-BBGA Package: Tray Mounting: Surface Mount Number of I/O: 375 Family Name: XC3S1400 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939295-XC3S1400A-5FG484C
Series: Spartan®-3A
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 375 589824 25344 484-BBGA
Package: 484-BBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 375
Family Name: XC3S1400
Categories: Integrated Circuits (ICs)
Case / Package: 484-FBGA (23x23)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1400A-5FG484C
FPGA - Field Programmable Gate Array XC3S1400A-5FG484C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
IC FPGA 375 I/O 484FBGA - 903-XC3S1400A-5FG484C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 375 I/O 484FBGA
903-XC3S1400A-5FG484C
IC FPGA 375 I/O 484FBGA 903-XC3S1400A-5FG484C
IC FPGA 375 I/O 484FBGA

IC FPGA 375 I/O 484FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939295-XC3S1400A-5FG484C XC3S1400A-5FG484C 903-XC3S1400A-5FG484C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-5FG484C FPGA - Field Programmable Gate Array IC FPGA 375 I/O 484FBGA
Package Type Other; 484-FBGA (23x23) Other; 484-BBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 1.40E6
Logic Cells / Logic Blocks 25344
Logic Family CMOS; CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F484I4AB - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 342 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details