Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FTG256I XC3S1400A-4FTG256I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214162-XC3S1400A-4FT G256I Mounting: SMD (SMT) Number of I/O: 161 Number of LABs/CLBs: 2816 Number of Logic Elements/Cells: 25344 Total RAM Bits: 589824 Number of Gates: 1400000 Family Name: XC3S1400A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): A3PE3000L-FGG256I; A3PE3000L-FG256I; A3PE3000L-1FGG256 ; A3P600L-1FGG256YI; Introduction Date: December 04, 2006 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Republic of Korea, Singapore Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214162-XC3S1400A-4FT G256I Mounting: SMD (SMT) Number of I/O: 161 Number of LABs/CLBs: 2816 Number of Logic Elements/Cells: 25344 Total RAM Bits: 589824 Number of Gates: 1400000 Family Name: XC3S1400A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): A3PE3000L-FGG256I; A3PE3000L-FG256I; A3PE3000L-1FGG256 ; A3P600L-1FGG256YI; Introduction Date: December 04, 2006 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Republic of Korea, Singapore Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FTG256I - 214162-XC3S1400A-4FTG256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FTG256I
214162-XC3S1400A-4FTG256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FTG256I 214162-XC3S1400A-4FTG256I
Manufacturer: Xilinx Inc. Win Source Part Number: 214162-XC3S1400A-4FT G256I Mounting: SMD (SMT) Number of I/O: 161 Number of LABs/CLBs: 2816 Number of Logic Elements/Cells: 25344 Total RAM Bits: 589824 Number of Gates: 1400000 Family Name: XC3S1400A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): A3PE3000L-FGG256I; A3PE3000L-FG256I; A3PE3000L-1FGG256 ; A3P600L-1FGG256YI; Introduction Date: December 04, 2006 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Republic of Korea, Singapore Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214162-XC3S1400A-4FTG256I
Mounting: SMD (SMT)
Number of I/O: 161
Number of LABs/CLBs: 2816
Number of Logic Elements/Cells: 25344
Total RAM Bits: 589824
Number of Gates: 1400000
Family Name: XC3S1400A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): A3PE3000L-FGG256I; A3PE3000L-FG256I; A3PE3000L-1FGG256 ; A3P600L-1FGG256YI;
Introduction Date: December 04, 2006
ECCN: EAR99
Country of Origin: Philippines, Taiwan, Republic of Korea, Singapore
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S1400A-4FTG256I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S1400A-4FTG256I-ND
FPGAs (Field Programmable Gate Array) XC3S1400A-4FTG256I-ND
Spartan®-3A Field Programmable Gate Array (FPGA) IC 161 589824 25344 256-LBGA

Spartan®-3A Field Programmable Gate Array (FPGA) IC 161 589824 25344 256-LBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1400A-4FTG256I
FPGA - Field Programmable Gate Array XC3S1400A-4FTG256I
FPGA - Field Programmable Gate Array XC3S1400A-4FTG256I

FPGA - Field Programmable Gate Array XC3S1400A-4FTG256I

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FTG256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S1400A-4FTG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S1400A-4FTG256I
IC FPGA 161 I/O 256FTBGA

IC FPGA 161 I/O 256FTBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214162-XC3S1400A-4FTG256I XC3S1400A-4FTG256I-ND XC3S1400A-4FTG256I XC3S1400A-4FTG256I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FTG256I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.40E6
Logic Cells / Logic Blocks 25344
Package Type Other; 256-FTBGA (17x17) Other; 256-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AFI256-2 - Lingto Electronic Limited
Specs
System Gates 69000
Logic Cells / Logic Blocks 1728
User I/Os 191 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details