Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FTG256C XC3S1400A-4FTG256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084981-XC3S1400A-4FT G256C Mounting: SMD (SMT) Number of I/O: 161 Number of LABs/CLBs: 2816 Number of Logic Elements/Cells: 25344 Total RAM Bits: 589824 Number of Gates: 1400000 Family Name: XC3S1400A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): LCMXO3LF-9400C-5BG25 6CALV; EP3C5U256C6; EP2C15AF256I8NES; EP2C15AF256C7; Introduction Date: December 04, 2006 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan, Singapore Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084981-XC3S1400A-4FT G256C Mounting: SMD (SMT) Number of I/O: 161 Number of LABs/CLBs: 2816 Number of Logic Elements/Cells: 25344 Total RAM Bits: 589824 Number of Gates: 1400000 Family Name: XC3S1400A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): LCMXO3LF-9400C-5BG25 6CALV; EP3C5U256C6; EP2C15AF256I8NES; EP2C15AF256C7; Introduction Date: December 04, 2006 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan, Singapore Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC3S1400A-4FTG256C is a Field Programmable Gate Array (FPGA) from the Xilinx Spartan-3A family, designed for applications requiring a high number of I/O connections. It features 1.4 million system gates and supports up to 502 I/Os, making it suitable for I/O-intensive designs. The device operates within a supply voltage range of 1.14 V to 1.26 V and is packaged in a 256-FTBGA format, measuring 17x17 mm. This FPGA includes advanced features such as a unique Device DNA serial number for enhanced security against reverse-engineering and cloning, as well as support for 26 popular I/O standards, including TMDS and PCI Express. It also offers flexible power management modes, including a Suspend mode for low power consumption, and dynamic input delay capabilities for precise timing adjustments. With a temperature range of 0°C to 85°C and a total RAM capacity of 589,824 bits, the XC3S1400A-4FTG256C is positioned as a robust solution for various applications, particularly in consumer electronics and systems requiring efficient I/O handling. The part is currently active in the market, with an estimated end-of-life date set for 2025.

Datasheet Summary
Powered by GS/AI

The XC3S1400A-4FTG256C is a Field Programmable Gate Array (FPGA) from the Xilinx Spartan-3A family, designed for applications requiring a high number of I/O connections. It features 1.4 million system gates and supports up to 502 I/Os, making it suitable for I/O-intensive designs. The device operates within a supply voltage range of 1.14 V to 1.26 V and is packaged in a 256-FTBGA format, measuring 17x17 mm. This FPGA includes advanced features such as a unique Device DNA serial number for enhanced security against reverse-engineering and cloning, as well as support for 26 popular I/O standards, including TMDS and PCI Express. It also offers flexible power management modes, including a Suspend mode for low power consumption, and dynamic input delay capabilities for precise timing adjustments. With a temperature range of 0°C to 85°C and a total RAM capacity of 589,824 bits, the XC3S1400A-4FTG256C is positioned as a robust solution for various applications, particularly in consumer electronics and systems requiring efficient I/O handling. The part is currently active in the market, with an estimated end-of-life date set for 2025.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FTG256C - 084981-XC3S1400A-4FTG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FTG256C
084981-XC3S1400A-4FTG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FTG256C 084981-XC3S1400A-4FTG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 084981-XC3S1400A-4FT G256C Mounting: SMD (SMT) Number of I/O: 161 Number of LABs/CLBs: 2816 Number of Logic Elements/Cells: 25344 Total RAM Bits: 589824 Number of Gates: 1400000 Family Name: XC3S1400A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): LCMXO3LF-9400C-5BG25 6CALV; EP3C5U256C6; EP2C15AF256I8NES; EP2C15AF256C7; Introduction Date: December 04, 2006 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan, Singapore Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 084981-XC3S1400A-4FTG256C
Mounting: SMD (SMT)
Number of I/O: 161
Number of LABs/CLBs: 2816
Number of Logic Elements/Cells: 25344
Total RAM Bits: 589824
Number of Gates: 1400000
Family Name: XC3S1400A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): LCMXO3LF-9400C-5BG256CALV; EP3C5U256C6; EP2C15AF256I8NES; EP2C15AF256C7;
Introduction Date: December 04, 2006
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan, Singapore
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1976-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1976-ND
FPGAs (Field Programmable Gate Array) 122-1976-ND
Spartan®-3A Field Programmable Gate Array (FPGA) IC 161 589824 25344 256-LBGA

Spartan®-3A Field Programmable Gate Array (FPGA) IC 161 589824 25344 256-LBGA

Buy Now Datasheet
XILINX XC3S1400A-4FTG256C FPGA, SPARTAN-3A, 1400K ELE, 256FTBGA - 903-XC3S1400A-4FTG256C - Utmel Electronic Limited
Hong Kong, China
XILINX XC3S1400A-4FTG256C FPGA, SPARTAN-3A, 1400K ELE, 256FTBGA
903-XC3S1400A-4FTG256C
XILINX XC3S1400A-4FTG256C FPGA, SPARTAN-3A, 1400K ELE, 256FTBGA 903-XC3S1400A-4FTG256C
XILINX XC3S1400A-4FTG256C FPGA, SPARTAN-3A, 1400K ELE, 256FTBGA

XILINX XC3S1400A-4FTG256C FPGA, SPARTAN-3A, 1400K ELE, 256FTBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1400A-4FTG256C
FPGA - Field Programmable Gate Array XC3S1400A-4FTG256C
FPGA - Field Programmable Gate Array XC3S1400A-4FTG256C

FPGA - Field Programmable Gate Array XC3S1400A-4FTG256C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FTG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S1400A-4FTG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S1400A-4FTG256C
IC FPGA 161 I/O 256FTBGA

IC FPGA 161 I/O 256FTBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084981-XC3S1400A-4FTG256C 122-1976-ND 903-XC3S1400A-4FTG256C XC3S1400A-4FTG256C XC3S1400A-4FTG256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FTG256C FPGAs (Field Programmable Gate Array) XILINX XC3S1400A-4FTG256C FPGA, SPARTAN-3A, 1400K ELE, 256FTBGA FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.40E6 1.40E6
Logic Cells / Logic Blocks 25344 25344
Package Type Other; 256-FTBGA (17x17) Other; 256-LBGA Other; 256-LBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details