Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FGG676I XC3S1400A-4FGG676I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799667-XC3S1400A-4FG G676I Series: Spartan-3A Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 676-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 502 Number of LABs/CLBs: 2816 Number of Logic Elements/Cells: 25344 Total RAM Bits: 589824 Number of Gates: 1400000 Family Name: XC3S1400A Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FBGA (27x27) Alternative Parts (Cross-Reference): AFS1500-FFG676I; AFS1500-1FG676PP; AFS1500-2FG676PP; AFS1500-1FGG676PP; Introduction Date: December 04, 2006 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799667-XC3S1400A-4FG G676I Series: Spartan-3A Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 676-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 502 Number of LABs/CLBs: 2816 Number of Logic Elements/Cells: 25344 Total RAM Bits: 589824 Number of Gates: 1400000 Family Name: XC3S1400A Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FBGA (27x27) Alternative Parts (Cross-Reference): AFS1500-FFG676I; AFS1500-1FG676PP; AFS1500-2FG676PP; AFS1500-1FGG676PP; Introduction Date: December 04, 2006 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FGG676I - 799667-XC3S1400A-4FGG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FGG676I
799667-XC3S1400A-4FGG676I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FGG676I 799667-XC3S1400A-4FGG676I
Manufacturer: Xilinx Inc. Win Source Part Number: 799667-XC3S1400A-4FG G676I Series: Spartan-3A Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 676-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 502 Number of LABs/CLBs: 2816 Number of Logic Elements/Cells: 25344 Total RAM Bits: 589824 Number of Gates: 1400000 Family Name: XC3S1400A Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FBGA (27x27) Alternative Parts (Cross-Reference): AFS1500-FFG676I; AFS1500-1FG676PP; AFS1500-2FG676PP; AFS1500-1FGG676PP; Introduction Date: December 04, 2006 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799667-XC3S1400A-4FGG676I
Series: Spartan-3A
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 676-BGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 502
Number of LABs/CLBs: 2816
Number of Logic Elements/Cells: 25344
Total RAM Bits: 589824
Number of Gates: 1400000
Family Name: XC3S1400A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FBGA (27x27)
Alternative Parts (Cross-Reference): AFS1500-FFG676I; AFS1500-1FG676PP; AFS1500-2FG676PP; AFS1500-1FGG676PP;
Introduction Date: December 04, 2006
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S1400A-4FGG676I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S1400A-4FGG676I-ND
FPGAs (Field Programmable Gate Array) XC3S1400A-4FGG676I-ND
Spartan®-3A Field Programmable Gate Array (FPGA) IC 502 589824 25344 676-BGA

Spartan®-3A Field Programmable Gate Array (FPGA) IC 502 589824 25344 676-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FGG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S1400A-4FGG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S1400A-4FGG676I
IC FPGA 502 I/O 676FBGA

IC FPGA 502 I/O 676FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1400A-4FGG676I
FPGA - Field Programmable Gate Array XC3S1400A-4FGG676I
FPGA - Field Programmable Gate Array XC3S1400A-4FGG676I

FPGA - Field Programmable Gate Array XC3S1400A-4FGG676I

Buy Now Datasheet
XILINX XC3S1400A-4FGG676I FPGA, SPARTAN-3A, 1400K, 676FBGA - 903-XC3S1400A-4FGG676I - Utmel Electronic Limited
Hong Kong, China
XILINX XC3S1400A-4FGG676I FPGA, SPARTAN-3A, 1400K, 676FBGA
903-XC3S1400A-4FGG676I
XILINX XC3S1400A-4FGG676I FPGA, SPARTAN-3A, 1400K, 676FBGA 903-XC3S1400A-4FGG676I
XILINX XC3S1400A-4FGG676I FPGA, SPARTAN-3A, 1400K, 676FBGA

XILINX XC3S1400A-4FGG676I FPGA, SPARTAN-3A, 1400K, 676FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799667-XC3S1400A-4FGG676I XC3S1400A-4FGG676I-ND XC3S1400A-4FGG676I XC3S1400A-4FGG676I 903-XC3S1400A-4FGG676I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FGG676I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array XILINX XC3S1400A-4FGG676I FPGA, SPARTAN-3A, 1400K, 676FBGA
System Gates 1.40E6 1.40E6
Logic Cells / Logic Blocks 25344 25344
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other Other; 1.2V
Package Type Other; 676-BGA Other; 676-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC240-1N - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 168 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details