Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FGG676C XC3S1400A-4FGG676C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214160-XC3S1400A-4FG G676C Mounting: SMD (SMT) Number of I/O: 502 Number of LABs/CLBs: 2816 Number of Logic Elements/Cells: 25344 Total RAM Bits: 589824 Number of Gates: 1400000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214160-XC3S1400A-4FG G676C Mounting: SMD (SMT) Number of I/O: 502 Number of LABs/CLBs: 2816 Number of Logic Elements/Cells: 25344 Total RAM Bits: 589824 Number of Gates: 1400000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FGG676C - 214160-XC3S1400A-4FGG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FGG676C
214160-XC3S1400A-4FGG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FGG676C 214160-XC3S1400A-4FGG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 214160-XC3S1400A-4FG G676C Mounting: SMD (SMT) Number of I/O: 502 Number of LABs/CLBs: 2816 Number of Logic Elements/Cells: 25344 Total RAM Bits: 589824 Number of Gates: 1400000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214160-XC3S1400A-4FGG676C
Mounting: SMD (SMT)
Number of I/O: 502
Number of LABs/CLBs: 2816
Number of Logic Elements/Cells: 25344
Total RAM Bits: 589824
Number of Gates: 1400000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 676-FBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1551-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1551-ND
FPGAs (Field Programmable Gate Array) 122-1551-ND
Spartan®-3A Field Programmable Gate Array (FPGA) IC 502 589824 25344 676-BGA

Spartan®-3A Field Programmable Gate Array (FPGA) IC 502 589824 25344 676-BGA

Buy Now Datasheet
XILINX XC3S1400A-4FGG676C FPGA, SPARTAN-3A, 1400K ELE, 676FBGA - 903-XC3S1400A-4FGG676C - Utmel Electronic Limited
Hong Kong, China
XILINX XC3S1400A-4FGG676C FPGA, SPARTAN-3A, 1400K ELE, 676FBGA
903-XC3S1400A-4FGG676C
XILINX XC3S1400A-4FGG676C FPGA, SPARTAN-3A, 1400K ELE, 676FBGA 903-XC3S1400A-4FGG676C
XILINX XC3S1400A-4FGG676C FPGA, SPARTAN-3A, 1400K ELE, 676FBGA

XILINX XC3S1400A-4FGG676C FPGA, SPARTAN-3A, 1400K ELE, 676FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FGG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S1400A-4FGG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S1400A-4FGG676C
IC FPGA 502 I/O 676FBGA

IC FPGA 502 I/O 676FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1400A-4FGG676C
FPGA - Field Programmable Gate Array XC3S1400A-4FGG676C
FPGA - Field Programmable Gate Array XC3S1400A-4FGG676C

FPGA - Field Programmable Gate Array XC3S1400A-4FGG676C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214160-XC3S1400A-4FGG676C 122-1551-ND 903-XC3S1400A-4FGG676C XC3S1400A-4FGG676C XC3S1400A-4FGG676C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FGG676C FPGAs (Field Programmable Gate Array) XILINX XC3S1400A-4FGG676C FPGA, SPARTAN-3A, 1400K ELE, 676FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
System Gates 1.40E6 1.40E6
Logic Cells / Logic Blocks 25344 25344
Package Type Other; 676-FBGA (27x27) Other; 676-BGA Other; 676-BGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF6010ATC100-2 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 880
User I/Os 71 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details