Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FGG484I XC3S1400A-4FGG484I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085042-XC3S1400A-4FG G484I Mounting: SMD (SMT) Number of I/O: 375 Number of LABs/CLBs: 2816 Number of Logic Elements/Cells: 25344 Total RAM Bits: 589824 Number of Gates: 1400000 Family Name: XC3S1400A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): AGL1000-FGG484PP; AGL1000-FFG484ES; A3P400-1FG484I; Introduction Date: December 04, 2006 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085042-XC3S1400A-4FG G484I Mounting: SMD (SMT) Number of I/O: 375 Number of LABs/CLBs: 2816 Number of Logic Elements/Cells: 25344 Total RAM Bits: 589824 Number of Gates: 1400000 Family Name: XC3S1400A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): AGL1000-FGG484PP; AGL1000-FFG484ES; A3P400-1FG484I; Introduction Date: December 04, 2006 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FGG484I - 085042-XC3S1400A-4FGG484I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FGG484I
085042-XC3S1400A-4FGG484I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FGG484I 085042-XC3S1400A-4FGG484I
Manufacturer: Xilinx Inc. Win Source Part Number: 085042-XC3S1400A-4FG G484I Mounting: SMD (SMT) Number of I/O: 375 Number of LABs/CLBs: 2816 Number of Logic Elements/Cells: 25344 Total RAM Bits: 589824 Number of Gates: 1400000 Family Name: XC3S1400A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): AGL1000-FGG484PP; AGL1000-FFG484ES; A3P400-1FG484I; Introduction Date: December 04, 2006 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 085042-XC3S1400A-4FGG484I
Mounting: SMD (SMT)
Number of I/O: 375
Number of LABs/CLBs: 2816
Number of Logic Elements/Cells: 25344
Total RAM Bits: 589824
Number of Gates: 1400000
Family Name: XC3S1400A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): AGL1000-FGG484PP; AGL1000-FFG484ES; A3P400-1FG484I;
Introduction Date: December 04, 2006
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S1400A-4FGG484I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S1400A-4FGG484I-ND
FPGAs (Field Programmable Gate Array) XC3S1400A-4FGG484I-ND
Spartan®-3A Field Programmable Gate Array (FPGA) IC 375 589824 25344 484-BBGA

Spartan®-3A Field Programmable Gate Array (FPGA) IC 375 589824 25344 484-BBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1400A-4FGG484I
FPGA - Field Programmable Gate Array XC3S1400A-4FGG484I
FPGA - Field Programmable Gate Array XC3S1400A-4FGG484I

FPGA - Field Programmable Gate Array XC3S1400A-4FGG484I

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FGG484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S1400A-4FGG484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S1400A-4FGG484I
IC FPGA 375 I/O 484FBGA

IC FPGA 375 I/O 484FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 085042-XC3S1400A-4FGG484I XC3S1400A-4FGG484I-ND XC3S1400A-4FGG484I XC3S1400A-4FGG484I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FGG484I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.40E6
Logic Cells / Logic Blocks 25344
Package Type Other; 484-FBGA (23x23) Other; 484-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-3 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details