Xilinx, Inc. No. Of Logic Blocks Amd Xilinx XC3S1400A-4FGG484C.

Description
No. of Logic Blocks:25344; No. of Macrocells:25344; FPGA Family:Spartan-3A; Logic Case Style:BGA; No. of Pins:484Pins; No. of Speed Grades:4; Total RAM Bits:589824Kbit; No. of I/O s:375I/O s; Clock Management:DLL RoHS Compliant: Yes
Description
No. of Logic Blocks:25344; No. of Macrocells:25344; FPGA Family:Spartan-3A; Logic Case Style:BGA; No. of Pins:484Pins; No. of Speed Grades:4; Total RAM Bits:589824Kbit; No. of I/O s:375I/O s; Clock Management:DLL RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Logic Blocks Amd Xilinx - 32AC4311 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Logic Blocks Amd Xilinx
32AC4311
No. Of Logic Blocks Amd Xilinx 32AC4311
No. of Logic Blocks:25344; No. of Macrocells:25344; FPGA Family:Spartan-3A; Logic Case Style:BGA; No. of Pins:484Pins; No. of Speed Grades:4; Total RAM Bits:589824Kbit; No. of I/O s:375I/O s; Clock Management:DLL RoHS Compliant: Yes

No. of Logic Blocks:25344; No. of Macrocells:25344; FPGA Family:Spartan-3A; Logic Case Style:BGA; No. of Pins:484Pins; No. of Speed Grades:4; Total RAM Bits:589824Kbit; No. of I/O s:375I/O s; Clock Management:DLL RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Devices (PLD)
Product Number 32AC4311
Product Name No. Of Logic Blocks Amd Xilinx
Macrocells 25344
Logic Cells / Logic Blocks 25344
Package Type Other; BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ240C7 - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 526000
Logic Cells / Logic Blocks 8320
View Details
DS90UR916Q-Q1 5-65 MHz 24-bit Color FPD-Link II Deserializer with Image Enhancement - DS90UR916QSQ/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 65 MHz
View Details
2 suppliers
CPLDs (Complex Programmable Logic Devices) - 1695-SLG47004VCT-ND - DigiKey
Specs
Device Type CPLD
Package Type Other; 24-UFQFN
Pins 24
View Details
2 suppliers
Channelizer System - 6U VPX - ELMA Electronic Inc.
ELMA Electronic Inc.
Specs
Device Type FPGA
View Details