Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S1400A-4FG484I

Description
Spartan®-3A Field Programmable Gate Array (FPGA) IC 375 589824 25344 484-BBGA
Request a Quote Datasheet
Description
Spartan®-3A Field Programmable Gate Array (FPGA) IC 375 589824 25344 484-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3S1400A-4FG484I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S1400A-4FG484I-ND
FPGAs (Field Programmable Gate Array) XC3S1400A-4FG484I-ND
Spartan®-3A Field Programmable Gate Array (FPGA) IC 375 589824 25344 484-BBGA

Spartan®-3A Field Programmable Gate Array (FPGA) IC 375 589824 25344 484-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FG484I - 939294-XC3S1400A-4FG484I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FG484I
939294-XC3S1400A-4FG484I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FG484I 939294-XC3S1400A-4FG484I
Manufacturer: Xilinx Inc. Win Source Part Number: 939294-XC3S1400A-4FG 484I Series: Spartan®-3A Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 375 589824 25344 484-BBGA Package: 484-BBGA Package: Tray Mounting: Surface Mount Number of I/O: 375 Family Name: XC3S1400 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939294-XC3S1400A-4FG484I
Series: Spartan®-3A
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 375 589824 25344 484-BBGA
Package: 484-BBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 375
Family Name: XC3S1400
Categories: Integrated Circuits (ICs)
Case / Package: 484-FBGA (23x23)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FG484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S1400A-4FG484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S1400A-4FG484I
IC FPGA 375 I/O 484FBGA

IC FPGA 375 I/O 484FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1400A-4FG484I
FPGA - Field Programmable Gate Array XC3S1400A-4FG484I
FPGA - Field Programmable Gate Array XC3S1400A-4FG484I

FPGA - Field Programmable Gate Array XC3S1400A-4FG484I

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC3S1400A-4FG484I-ND 939294-XC3S1400A-4FG484I XC3S1400A-4FG484I XC3S1400A-4FG484I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FG484I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 484-BBGA Other; 484-FBGA (23x23)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AFC484-3 - Lingto Electronic Limited
Specs
System Gates 69000
Logic Cells / Logic Blocks 1728
User I/Os 246 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details