Spartan®-3A Field Programmable Gate Array (FPGA) IC 375 589824 25344 484-BBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 057608-XC3S1400A-4FG
Mounting: SMD (SMT)
Number of I/O: 375
Number of LABs/CLBs: 2816
Number of Logic Elements/Cells: 25344
Total RAM Bits: 589824
Number of Gates: 1400000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.14 V to 1.26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC FPGA 375 I/O 484FBGA
FPGA - Field Programmable Gate Array XC3S1400A-4FG484C
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC3S1400A-4FG484C-ND | 057608-XC3S1400A-4FG484C | XC3S1400A-4FG484C | XC3S1400A-4FG484C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1400A-4FG484C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 484-BBGA | Other; 484-FBGA (23x23) | ||
| Pins | 484 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |