Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-5FGG400C XC3S1200E-5FGG400C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214159-XC3S1200E-5FG G400C Mounting: SMD (SMT) Number of I/O: 304 Number of LABs/CLBs: 2168 Number of Logic Elements/Cells: 19512 Total RAM Bits: 516096 Number of Gates: 1200000 Family Name: XC3S1200E Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 400-FBGA (21x21) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): EP1C4F400C8NAB; EP1C4F400I6; EP1C4F400C8ES; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: China, Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214159-XC3S1200E-5FG G400C Mounting: SMD (SMT) Number of I/O: 304 Number of LABs/CLBs: 2168 Number of Logic Elements/Cells: 19512 Total RAM Bits: 516096 Number of Gates: 1200000 Family Name: XC3S1200E Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 400-FBGA (21x21) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): EP1C4F400C8NAB; EP1C4F400I6; EP1C4F400C8ES; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: China, Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-5FGG400C - 214159-XC3S1200E-5FGG400C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-5FGG400C
214159-XC3S1200E-5FGG400C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-5FGG400C 214159-XC3S1200E-5FGG400C
Manufacturer: Xilinx Inc. Win Source Part Number: 214159-XC3S1200E-5FG G400C Mounting: SMD (SMT) Number of I/O: 304 Number of LABs/CLBs: 2168 Number of Logic Elements/Cells: 19512 Total RAM Bits: 516096 Number of Gates: 1200000 Family Name: XC3S1200E Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 400-FBGA (21x21) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): EP1C4F400C8NAB; EP1C4F400I6; EP1C4F400C8ES; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: China, Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214159-XC3S1200E-5FGG400C
Mounting: SMD (SMT)
Number of I/O: 304
Number of LABs/CLBs: 2168
Number of Logic Elements/Cells: 19512
Total RAM Bits: 516096
Number of Gates: 1200000
Family Name: XC3S1200E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 400-FBGA (21x21)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): EP1C4F400C8NAB; EP1C4F400I6; EP1C4F400C8ES;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: China, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S1200E-5FGG400C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S1200E-5FGG400C-ND
FPGAs (Field Programmable Gate Array) XC3S1200E-5FGG400C-ND
Spartan®-3E Field Programmable Gate Array (FPGA) IC 304 516096 19512 400-BGA

Spartan®-3E Field Programmable Gate Array (FPGA) IC 304 516096 19512 400-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1200E-5FGG400C
FPGA - Field Programmable Gate Array XC3S1200E-5FGG400C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-5FGG400C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S1200E-5FGG400C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S1200E-5FGG400C
IC FPGA 304 I/O 400FBGA

IC FPGA 304 I/O 400FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214159-XC3S1200E-5FGG400C XC3S1200E-5FGG400C-ND XC3S1200E-5FGG400C XC3S1200E-5FGG400C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-5FGG400C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.20E6
Logic Cells / Logic Blocks 19512
Package Type Other; 400-FBGA (21x21) Other; 400-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C7N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 624 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details