Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-5FGG320C XC3S1200E-5FGG320C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799664-XC3S1200E-5FG G320C Series: Spartan-3E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 320-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 250 Number of LABs/CLBs: 2168 Number of Logic Elements/Cells: 19512 Total RAM Bits: 516096 Number of Gates: 1200000 Family Name: XC3S1200E Categories: Integrated Circuits (ICs) Manufacturer Package: 320-FBGA (19x19) Alternative Parts (Cross-Reference): XC3S1200E-5FG320C; XC3S1200E-5FGG320I; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799664-XC3S1200E-5FG G320C Series: Spartan-3E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 320-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 250 Number of LABs/CLBs: 2168 Number of Logic Elements/Cells: 19512 Total RAM Bits: 516096 Number of Gates: 1200000 Family Name: XC3S1200E Categories: Integrated Circuits (ICs) Manufacturer Package: 320-FBGA (19x19) Alternative Parts (Cross-Reference): XC3S1200E-5FG320C; XC3S1200E-5FGG320I; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-5FGG320C - 799664-XC3S1200E-5FGG320C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-5FGG320C
799664-XC3S1200E-5FGG320C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-5FGG320C 799664-XC3S1200E-5FGG320C
Manufacturer: Xilinx Inc. Win Source Part Number: 799664-XC3S1200E-5FG G320C Series: Spartan-3E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 320-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 250 Number of LABs/CLBs: 2168 Number of Logic Elements/Cells: 19512 Total RAM Bits: 516096 Number of Gates: 1200000 Family Name: XC3S1200E Categories: Integrated Circuits (ICs) Manufacturer Package: 320-FBGA (19x19) Alternative Parts (Cross-Reference): XC3S1200E-5FG320C; XC3S1200E-5FGG320I; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799664-XC3S1200E-5FGG320C
Series: Spartan-3E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 320-BGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 250
Number of LABs/CLBs: 2168
Number of Logic Elements/Cells: 19512
Total RAM Bits: 516096
Number of Gates: 1200000
Family Name: XC3S1200E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 320-FBGA (19x19)
Alternative Parts (Cross-Reference): XC3S1200E-5FG320C; XC3S1200E-5FGG320I;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S1200E-5FGG320C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S1200E-5FGG320C-ND
FPGAs (Field Programmable Gate Array) XC3S1200E-5FGG320C-ND
Spartan®-3E Field Programmable Gate Array (FPGA) IC 250 516096 19512 320-BGA

Spartan®-3E Field Programmable Gate Array (FPGA) IC 250 516096 19512 320-BGA

Buy Now Datasheet
IC FPGA 250 I/O 320FBGA - 903-XC3S1200E-5FGG320C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 250 I/O 320FBGA
903-XC3S1200E-5FGG320C
IC FPGA 250 I/O 320FBGA 903-XC3S1200E-5FGG320C
IC FPGA 250 I/O 320FBGA

IC FPGA 250 I/O 320FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1200E-5FGG320C
FPGA - Field Programmable Gate Array XC3S1200E-5FGG320C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-5FGG320C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S1200E-5FGG320C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S1200E-5FGG320C
IC FPGA 250 I/O 320FBGA

IC FPGA 250 I/O 320FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799664-XC3S1200E-5FGG320C XC3S1200E-5FGG320C-ND 903-XC3S1200E-5FGG320C XC3S1200E-5FGG320C XC3S1200E-5FGG320C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-5FGG320C FPGAs (Field Programmable Gate Array) IC FPGA 250 I/O 320FBGA FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.20E6 1.20E6
Logic Cells / Logic Blocks 19512 19512
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other
Package Type Other; 320-BGA Other; 320-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-1X - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 588 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details