Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-5FG320C XC3S1200E-5FG320C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214158-XC3S1200E-5FG 320C Mounting: SMD (SMT) Number of I/O: 250 Number of LABs/CLBs: 2168 Number of Logic Elements/Cells: 19512 Total RAM Bits: 516096 Number of Gates: 1200000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 320-FBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214158-XC3S1200E-5FG 320C Mounting: SMD (SMT) Number of I/O: 250 Number of LABs/CLBs: 2168 Number of Logic Elements/Cells: 19512 Total RAM Bits: 516096 Number of Gates: 1200000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 320-FBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-5FG320C - 214158-XC3S1200E-5FG320C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-5FG320C
214158-XC3S1200E-5FG320C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-5FG320C 214158-XC3S1200E-5FG320C
Manufacturer: Xilinx Inc. Win Source Part Number: 214158-XC3S1200E-5FG 320C Mounting: SMD (SMT) Number of I/O: 250 Number of LABs/CLBs: 2168 Number of Logic Elements/Cells: 19512 Total RAM Bits: 516096 Number of Gates: 1200000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 320-FBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214158-XC3S1200E-5FG320C
Mounting: SMD (SMT)
Number of I/O: 250
Number of LABs/CLBs: 2168
Number of Logic Elements/Cells: 19512
Total RAM Bits: 516096
Number of Gates: 1200000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 320-FBGA (19x19)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1200E-5FG320C
FPGA - Field Programmable Gate Array XC3S1200E-5FG320C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S1200E-5FG320C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XC3S1200E-5FG320C
FPGAs (Field Programmable Gate Array) XC3S1200E-5FG320C
IC FPGA 250 I/O 320FBGA

IC FPGA 250 I/O 320FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214158-XC3S1200E-5FG320C XC3S1200E-5FG320C XC3S1200E-5FG320C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-5FG320C FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
System Gates 1.20E6 1.20E6
Logic Cells / Logic Blocks 19512
Package Type Other; 320-FBGA (19x19) Other; 320-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130VBC600-2 - Lingto Electronic Limited
Specs
System Gates 211000
Logic Cells / Logic Blocks 6656
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details