Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-4FTG256C XC3S1200E-4FTG256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085079-XC3S1200E-4FT G256C Mounting: SMD (SMT) Number of I/O: 190 Number of LABs/CLBs: 2168 Number of Logic Elements/Cells: 19512 Total RAM Bits: 516096 Number of Gates: 1200000 Family Name: XC3S1200E Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): LCMXO3LF-9400C-5BG25 6CALV; EP3C10U256C7; EP3C16U256C6; EP1C12F256C6N; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan, Singapore Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085079-XC3S1200E-4FT G256C Mounting: SMD (SMT) Number of I/O: 190 Number of LABs/CLBs: 2168 Number of Logic Elements/Cells: 19512 Total RAM Bits: 516096 Number of Gates: 1200000 Family Name: XC3S1200E Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): LCMXO3LF-9400C-5BG25 6CALV; EP3C10U256C7; EP3C16U256C6; EP1C12F256C6N; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan, Singapore Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-4FTG256C - 085079-XC3S1200E-4FTG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-4FTG256C
085079-XC3S1200E-4FTG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-4FTG256C 085079-XC3S1200E-4FTG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 085079-XC3S1200E-4FT G256C Mounting: SMD (SMT) Number of I/O: 190 Number of LABs/CLBs: 2168 Number of Logic Elements/Cells: 19512 Total RAM Bits: 516096 Number of Gates: 1200000 Family Name: XC3S1200E Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): LCMXO3LF-9400C-5BG25 6CALV; EP3C10U256C7; EP3C16U256C6; EP1C12F256C6N; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan, Singapore Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 085079-XC3S1200E-4FTG256C
Mounting: SMD (SMT)
Number of I/O: 190
Number of LABs/CLBs: 2168
Number of Logic Elements/Cells: 19512
Total RAM Bits: 516096
Number of Gates: 1200000
Family Name: XC3S1200E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): LCMXO3LF-9400C-5BG256CALV; EP3C10U256C7; EP3C16U256C6; EP1C12F256C6N;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan, Singapore
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1529-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1529-ND
FPGAs (Field Programmable Gate Array) 122-1529-ND
Spartan®-3E Field Programmable Gate Array (FPGA) IC 190 516096 19512 256-LBGA

Spartan®-3E Field Programmable Gate Array (FPGA) IC 190 516096 19512 256-LBGA

Buy Now Datasheet
IC FPGA 190 I/O 256FTBGA - 903-XC3S1200E-4FTG256C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 190 I/O 256FTBGA
903-XC3S1200E-4FTG256C
IC FPGA 190 I/O 256FTBGA 903-XC3S1200E-4FTG256C
IC FPGA 190 I/O 256FTBGA

IC FPGA 190 I/O 256FTBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1200E-4FTG256C
FPGA - Field Programmable Gate Array XC3S1200E-4FTG256C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-4FTG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S1200E-4FTG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S1200E-4FTG256C
IC FPGA 190 I/O 256FTBGA

IC FPGA 190 I/O 256FTBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 085079-XC3S1200E-4FTG256C 122-1529-ND 903-XC3S1200E-4FTG256C XC3S1200E-4FTG256C XC3S1200E-4FTG256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-4FTG256C FPGAs (Field Programmable Gate Array) IC FPGA 190 I/O 256FTBGA FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.20E6 1.20E6
Logic Cells / Logic Blocks 19512 19512
Package Type Other; 256-FTBGA (17x17) Other; 256-LBGA Other; 256-LBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC240-1N - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 168 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details