Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S1200E-4FGG320C

Description
Spartan®-3E Field Programmable Gate Array (FPGA) IC 250 516096 19512 320-BGA
Request a Quote Datasheet
Description
Spartan®-3E Field Programmable Gate Array (FPGA) IC 250 516096 19512 320-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1516-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1516-ND
FPGAs (Field Programmable Gate Array) 122-1516-ND
Spartan®-3E Field Programmable Gate Array (FPGA) IC 250 516096 19512 320-BGA

Spartan®-3E Field Programmable Gate Array (FPGA) IC 250 516096 19512 320-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-4FGG320C - 084941-XC3S1200E-4FGG320C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-4FGG320C
084941-XC3S1200E-4FGG320C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-4FGG320C 084941-XC3S1200E-4FGG320C
Manufacturer: Xilinx Inc. Win Source Part Number: 084941-XC3S1200E-4FG G320C Mounting: SMD (SMT) Number of I/O: 250 Number of LABs/CLBs: 2168 Number of Logic Elements/Cells: 19512 Total RAM Bits: 516096 Number of Gates: 1200000 Family Name: XC3S1200E Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 320-FBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC3S1200E-4FG320C; XC3S1200E-4FG320I; XC3S1200E-4FGG320I; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 084941-XC3S1200E-4FGG320C
Mounting: SMD (SMT)
Number of I/O: 250
Number of LABs/CLBs: 2168
Number of Logic Elements/Cells: 19512
Total RAM Bits: 516096
Number of Gates: 1200000
Family Name: XC3S1200E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 320-FBGA (19x19)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): XC3S1200E-4FG320C; XC3S1200E-4FG320I; XC3S1200E-4FGG320I;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FPGA 250 I/O 320FBGA - 903-XC3S1200E-4FGG320C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 250 I/O 320FBGA
903-XC3S1200E-4FGG320C
IC FPGA 250 I/O 320FBGA 903-XC3S1200E-4FGG320C
IC FPGA 250 I/O 320FBGA

IC FPGA 250 I/O 320FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-4FGG320C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S1200E-4FGG320C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S1200E-4FGG320C
IC FPGA 250 I/O 320FBGA

IC FPGA 250 I/O 320FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1200E-4FGG320C
FPGA - Field Programmable Gate Array XC3S1200E-4FGG320C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1516-ND 084941-XC3S1200E-4FGG320C 903-XC3S1200E-4FGG320C XC3S1200E-4FGG320C XC3S1200E-4FGG320C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-4FGG320C IC FPGA 250 I/O 320FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 320-BGA Other; 320-FBGA (19x19) Other; 320-BGA
Pins 320 320
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 1.20E6 1.20E6
Logic Cells / Logic Blocks 19512 19512
Unlock Full Specs
to access all available technical data