Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105306-XC3S100E4TQ1
Mounting: SMD (SMT)
Operating Supply Voltage: 1.2 V
RAM Size: 9 kB
Categories: OEM Parts(T-Z)
Case / Package: TQFP
Alternative Parts (Cross-Reference): XC3S100E4TQ144CESXC3
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 4
Number of Registers: 1920
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1105306-XC3S100E4TQ144CES |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC3S100E4TQ144CES |