Spartan®-3E Field Programmable Gate Array (FPGA) IC 108 73728 2160 144-LQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 043845-XC3S100E-5TQG
Mounting: SMD (SMT)
Number of I/O: 108
Number of LABs/CLBs: 240
Number of Logic Elements/Cells: 2160
Total RAM Bits: 73728
Number of Gates: 100000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC FPGA 108 I/O 144TQFP
IC FPGA 108 I/O 144TQFP
FPGA - Field Programmable Gate Array
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC3S100E-5TQG144C-ND | 043845-XC3S100E-5TQG144C | XC3S100E-5TQG144C | 903-XC3S100E-5TQG144C | XC3S100E-5TQG144C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-5TQG144C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 108 I/O 144TQFP | FPGA - Field Programmable Gate Array |
| Package Type | LFQP; Other; 144-LQFP | QFP; TQFP; Other; 144-TQFP (20x20) | QFP | QFP; Other; 144-LQFP | |
| Pins | 144 | 144 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| System Gates | 100000 | 100000 | |||
| Logic Cells / Logic Blocks | 2160 | 2160 |