Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S100E-5TQ144C

Description
Spartan®-3E Field Programmable Gate Array (FPGA) IC 108 73728 2160 144-LQFP
Request a Quote Datasheet
Description
Spartan®-3E Field Programmable Gate Array (FPGA) IC 108 73728 2160 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3S100E-5TQ144C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S100E-5TQ144C-ND
FPGAs (Field Programmable Gate Array) XC3S100E-5TQ144C-ND
Spartan®-3E Field Programmable Gate Array (FPGA) IC 108 73728 2160 144-LQFP

Spartan®-3E Field Programmable Gate Array (FPGA) IC 108 73728 2160 144-LQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-5TQ144C - 799662-XC3S100E-5TQ144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-5TQ144C
799662-XC3S100E-5TQ144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-5TQ144C 799662-XC3S100E-5TQ144C
Manufacturer: Xilinx Inc. Win Source Part Number: 799662-XC3S100E-5TQ1 44C Series: Spartan-3E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 108 Number of LABs/CLBs: 240 Number of Logic Elements/Cells: 2160 Total RAM Bits: 73728 Number of Gates: 100000 Family Name: XC3S100E Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): LFECP6E-3TN144C; XC3S250E-4TQG144I; XC3S250E-4TQG144C; LFEC1E-3TN144C; iCE40HX1K-TQ144 ; LFEC1E-5T144I; LFEC1E-5T144CES; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799662-XC3S100E-5TQ144C
Series: Spartan-3E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 108
Number of LABs/CLBs: 240
Number of Logic Elements/Cells: 2160
Total RAM Bits: 73728
Number of Gates: 100000
Family Name: XC3S100E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): LFECP6E-3TN144C; XC3S250E-4TQG144I; XC3S250E-4TQG144C; LFEC1E-3TN144C; iCE40HX1K-TQ144 ; LFEC1E-5T144I; LFEC1E-5T144CES;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-5TQ144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S100E-5TQ144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S100E-5TQ144C
IC FPGA 108 I/O 144TQFP

IC FPGA 108 I/O 144TQFP

Supplier's Site
FPGA Spartan-3E Family 100K Gates 2160 Cells 657MHz 90nm (CMOS) Technology 1.2V 144-Pin TQFP - 903-XC3S100E-5TQ144C - Utmel Electronic Limited
Hong Kong, China
FPGA Spartan-3E Family 100K Gates 2160 Cells 657MHz 90nm (CMOS) Technology 1.2V 144-Pin TQFP
903-XC3S100E-5TQ144C
FPGA Spartan-3E Family 100K Gates 2160 Cells 657MHz 90nm (CMOS) Technology 1.2V 144-Pin TQFP 903-XC3S100E-5TQ144C
FPGA Spartan-3E Family 100K Gates 2160 Cells 657MHz 90nm (CMOS) Technology 1.2V 144-Pin TQFP

FPGA Spartan-3E Family 100K Gates 2160 Cells 657MHz 90nm (CMOS) Technology 1.2V 144-Pin TQFP

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S100E-5TQ144C
FPGA - Field Programmable Gate Array XC3S100E-5TQ144C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC3S100E-5TQ144C-ND 799662-XC3S100E-5TQ144C XC3S100E-5TQ144C 903-XC3S100E-5TQ144C XC3S100E-5TQ144C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-5TQ144C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Spartan-3E Family 100K Gates 2160 Cells 657MHz 90nm (CMOS) Technology 1.2V 144-Pin TQFP FPGA - Field Programmable Gate Array
Package Type LFQP; Other; 144-LQFP QFP QFP; Other; 144-LQFP
Pins 144 144
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 100000 100000
Logic Cells / Logic Blocks 2160 2160
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 624 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details