Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-5CPG132C XC3S100E-5CPG132C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1118643-XC3S100E-5CP G132C Mounting: SMD (SMT) Number of I/O: 83 Number of LABs/CLBs: 240 Number of Logic Elements/Cells: 2160 Total RAM Bits: 73728 Number of Gates: 100000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 132-CSPBGA (8x8) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1118643-XC3S100E-5CP G132C Mounting: SMD (SMT) Number of I/O: 83 Number of LABs/CLBs: 240 Number of Logic Elements/Cells: 2160 Total RAM Bits: 73728 Number of Gates: 100000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 132-CSPBGA (8x8) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-5CPG132C - 1118643-XC3S100E-5CPG132C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-5CPG132C
1118643-XC3S100E-5CPG132C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-5CPG132C 1118643-XC3S100E-5CPG132C
Manufacturer: Xilinx Inc. Win Source Part Number: 1118643-XC3S100E-5CP G132C Mounting: SMD (SMT) Number of I/O: 83 Number of LABs/CLBs: 240 Number of Logic Elements/Cells: 2160 Total RAM Bits: 73728 Number of Gates: 100000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 132-CSPBGA (8x8) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 1118643-XC3S100E-5CPG132C
Mounting: SMD (SMT)
Number of I/O: 83
Number of LABs/CLBs: 240
Number of Logic Elements/Cells: 2160
Total RAM Bits: 73728
Number of Gates: 100000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 132-CSPBGA (8x8)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC3S100E-5CPG132C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC3S100E-5CPG132C
FPGA Programmable Logic Device 696-XC3S100E-5CPG132C
IC FPGA 83 I/O 132CSBGA Product overview: XC3S100E-5CPG132C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S100E-5CPG132 C can be used for catalog matching and distributor lookup.

IC FPGA 83 I/O 132CSBGA Product overview: XC3S100E-5CPG132C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S100E-5CPG132C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S100E-5CPG132C
FPGA - Field Programmable Gate Array XC3S100E-5CPG132C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1118643-XC3S100E-5CPG132C 696-XC3S100E-5CPG132C XC3S100E-5CPG132C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-5CPG132C FPGA Programmable Logic Device FPGA - Field Programmable Gate Array
System Gates 100000 100000
Logic Cells / Logic Blocks 2160 2160
Package Type Other; 132-CSPBGA (8x8) Other; 132-CSPBGA (8x8)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-2 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details