Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-4VQG100C XC3S100E-4VQG100C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 086209-XC3S100E-4VQG 100C Mounting: SMD (SMT) Number of I/O: 66 Number of LABs/CLBs: 240 Number of Logic Elements/Cells: 2160 Total RAM Bits: 73728 Number of Gates: 100000 Family Name: XC3S100E Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): A3P250L-VQG100YI; A3P250L-VQ100YI; M1A3P600L-1VQ100YI; A3P250L-VQ100I; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 086209-XC3S100E-4VQG 100C Mounting: SMD (SMT) Number of I/O: 66 Number of LABs/CLBs: 240 Number of Logic Elements/Cells: 2160 Total RAM Bits: 73728 Number of Gates: 100000 Family Name: XC3S100E Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): A3P250L-VQG100YI; A3P250L-VQ100YI; M1A3P600L-1VQ100YI; A3P250L-VQ100I; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-4VQG100C - 086209-XC3S100E-4VQG100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-4VQG100C
086209-XC3S100E-4VQG100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-4VQG100C 086209-XC3S100E-4VQG100C
Manufacturer: Xilinx Inc. Win Source Part Number: 086209-XC3S100E-4VQG 100C Mounting: SMD (SMT) Number of I/O: 66 Number of LABs/CLBs: 240 Number of Logic Elements/Cells: 2160 Total RAM Bits: 73728 Number of Gates: 100000 Family Name: XC3S100E Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): A3P250L-VQG100YI; A3P250L-VQ100YI; M1A3P600L-1VQ100YI; A3P250L-VQ100I; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 086209-XC3S100E-4VQG100C
Mounting: SMD (SMT)
Number of I/O: 66
Number of LABs/CLBs: 240
Number of Logic Elements/Cells: 2160
Total RAM Bits: 73728
Number of Gates: 100000
Family Name: XC3S100E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-VQFP (14x14)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): A3P250L-VQG100YI; A3P250L-VQ100YI; M1A3P600L-1VQ100YI; A3P250L-VQ100I;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1479-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1479-ND
FPGAs (Field Programmable Gate Array) 122-1479-ND
Spartan®-3E Field Programmable Gate Array (FPGA) IC 66 73728 2160 100-TQFP

Spartan®-3E Field Programmable Gate Array (FPGA) IC 66 73728 2160 100-TQFP

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S100E-4VQG100C
FPGA - Field Programmable Gate Array XC3S100E-4VQG100C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-4VQG100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S100E-4VQG100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S100E-4VQG100C
IC FPGA 66 I/O 100VQFP

IC FPGA 66 I/O 100VQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 086209-XC3S100E-4VQG100C 122-1479-ND XC3S100E-4VQG100C XC3S100E-4VQG100C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-4VQG100C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 100000
Logic Cells / Logic Blocks 2160
Package Type QFP; Other; 100-VQFP (14x14) TQFP; Other; 100-TQFP QFP; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30B956C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details