Spartan®-3E Field Programmable Gate Array (FPGA) IC 66 73728 2160 100-TQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 939290-XC3S100E-4VQ1
Series: Spartan®-3E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 66 73728 2160 100-TQFP
Package: 100-TQFP
Package: Tray
Mounting: Surface Mount
Number of I/O: 66
Family Name: XC3S100
Categories: Integrated Circuits (ICs)
Case / Package: 100-VQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 66 I/O 100VQFP
FPGA - Field Programmable Gate Array
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC3S100E-4VQ100I-ND | 939290-XC3S100E-4VQ100I | XC3S100E-4VQ100I | XC3S100E-4VQ100I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-4VQ100I | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | TQFP; Other; 100-TQFP | QFP; Other; 100-VQFP (14x14) | QFP; TQFP |