Manufacturer: Xilinx Inc.
Win Source Part Number: 037486-XC3S100E-4TQG
Mounting: SMD (SMT)
Number of I/O: 108
Number of LABs/CLBs: 240
Number of Logic Elements/Cells: 2160
Total RAM Bits: 73728
Number of Gates: 100000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): LFEC1E-3T144C; M2S010-TQG144I; M2S010-TQG144; XC3S100E-4TQG144I;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Spartan®-3E Field Programmable Gate Array (FPGA) IC 108 73728 2160 144-LQFP
FPGA - Field Programmable Gate Array
IC FPGA 108 I/O 144TQFP
IC FPGA 108 I/O 144TQFP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 037486-XC3S100E-4TQG144I | 122-1710-ND | XC3S100E-4TQG144I | XC3S100E-4TQG144I | 903-XC3S100E-4TQG144I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-4TQG144I | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 108 I/O 144TQFP |
| System Gates | 100000 | 100000 | |||
| Logic Cells / Logic Blocks | 2160 | 2160 | |||
| Package Type | QFP; TQFP; Other; 144-TQFP (20x20) | LFQP; Other; 144-LQFP | QFP | QFP; Other; 144-LQFP | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other | Other; 1.2V |