Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-4TQG144C XC3S100E-4TQG144C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 086508-XC3S100E-4TQG 144C Mounting: SMD (SMT) Number of I/O: 108 Number of LABs/CLBs: 240 Number of Logic Elements/Cells: 2160 Total RAM Bits: 73728 Number of Gates: 100000 Family Name: XC3S100E Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): LFEC1E-5TN144C; LFEC1E-3T144CES; LFEC1E-3T144IES; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 086508-XC3S100E-4TQG 144C Mounting: SMD (SMT) Number of I/O: 108 Number of LABs/CLBs: 240 Number of Logic Elements/Cells: 2160 Total RAM Bits: 73728 Number of Gates: 100000 Family Name: XC3S100E Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): LFEC1E-5TN144C; LFEC1E-3T144CES; LFEC1E-3T144IES; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-4TQG144C - 086508-XC3S100E-4TQG144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-4TQG144C
086508-XC3S100E-4TQG144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-4TQG144C 086508-XC3S100E-4TQG144C
Manufacturer: Xilinx Inc. Win Source Part Number: 086508-XC3S100E-4TQG 144C Mounting: SMD (SMT) Number of I/O: 108 Number of LABs/CLBs: 240 Number of Logic Elements/Cells: 2160 Total RAM Bits: 73728 Number of Gates: 100000 Family Name: XC3S100E Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): LFEC1E-5TN144C; LFEC1E-3T144CES; LFEC1E-3T144IES; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Xilinx Inc.
Win Source Part Number: 086508-XC3S100E-4TQG144C
Mounting: SMD (SMT)
Number of I/O: 108
Number of LABs/CLBs: 240
Number of Logic Elements/Cells: 2160
Total RAM Bits: 73728
Number of Gates: 100000
Family Name: XC3S100E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): LFEC1E-5TN144C; LFEC1E-3T144CES; LFEC1E-3T144IES;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1478-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1478-ND
FPGAs (Field Programmable Gate Array) 122-1478-ND
Spartan®-3E Field Programmable Gate Array (FPGA) IC 108 73728 2160 144-LQFP

Spartan®-3E Field Programmable Gate Array (FPGA) IC 108 73728 2160 144-LQFP

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S100E-4TQG144C
FPGA - Field Programmable Gate Array XC3S100E-4TQG144C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-4TQG144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S100E-4TQG144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S100E-4TQG144C
IC FPGA 108 I/O 144TQFP

IC FPGA 108 I/O 144TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 086508-XC3S100E-4TQG144C 122-1478-ND XC3S100E-4TQG144C XC3S100E-4TQG144C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-4TQG144C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 100000
Logic Cells / Logic Blocks 2160
Package Type QFP; TQFP; Other; 144-TQFP (20x20) LFQP; Other; 144-LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30B956C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details