Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-4TQ144I XC3S100E-4TQ144I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903572-XC3S100E-4TQ1 44I Series: Spartan®-3E Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 108 73728 2160 144-LQFP Package: 144-LQFP Package: Tray Mounting: Surface Mount Number of I/O: 108 Family Name: XC3S100 Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903572-XC3S100E-4TQ1 44I Series: Spartan®-3E Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 108 73728 2160 144-LQFP Package: 144-LQFP Package: Tray Mounting: Surface Mount Number of I/O: 108 Family Name: XC3S100 Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-4TQ144I - 903572-XC3S100E-4TQ144I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-4TQ144I
903572-XC3S100E-4TQ144I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-4TQ144I 903572-XC3S100E-4TQ144I
Manufacturer: Xilinx Inc. Win Source Part Number: 903572-XC3S100E-4TQ1 44I Series: Spartan®-3E Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 108 73728 2160 144-LQFP Package: 144-LQFP Package: Tray Mounting: Surface Mount Number of I/O: 108 Family Name: XC3S100 Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903572-XC3S100E-4TQ144I
Series: Spartan®-3E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 108 73728 2160 144-LQFP
Package: 144-LQFP
Package: Tray
Mounting: Surface Mount
Number of I/O: 108
Family Name: XC3S100
Categories: Integrated Circuits (ICs)
Case / Package: 144-TQFP (20x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S100E-4TQ144I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S100E-4TQ144I-ND
FPGAs (Field Programmable Gate Array) XC3S100E-4TQ144I-ND
Spartan®-3E Field Programmable Gate Array (FPGA) IC 108 73728 2160 144-LQFP

Spartan®-3E Field Programmable Gate Array (FPGA) IC 108 73728 2160 144-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-4TQ144I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S100E-4TQ144I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S100E-4TQ144I
IC FPGA 108 I/O 144TQFP

IC FPGA 108 I/O 144TQFP

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S100E-4TQ144I
FPGA - Field Programmable Gate Array XC3S100E-4TQ144I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
IC FPGA 108 I/O 144TQFP - 903-XC3S100E-4TQ144I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 108 I/O 144TQFP
903-XC3S100E-4TQ144I
IC FPGA 108 I/O 144TQFP 903-XC3S100E-4TQ144I
IC FPGA 108 I/O 144TQFP

IC FPGA 108 I/O 144TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 903572-XC3S100E-4TQ144I XC3S100E-4TQ144I-ND XC3S100E-4TQ144I XC3S100E-4TQ144I 903-XC3S100E-4TQ144I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-4TQ144I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array IC FPGA 108 I/O 144TQFP
Package Type QFP; TQFP; Other; 144-TQFP (20x20) LFQP; Other; 144-LQFP QFP QFP; Other; 144-LQFP
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Pins 144 144
Supply Voltage Other Other; 1.2V
System Gates 100000
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details